Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SM-22K740FE6

Description
2.74 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound
Request a Quote Datasheet
Description
2.74 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2683-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2683-2-ND
Chip Resistor - Surface Mount 541-2683-2-ND
2.74 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound

2.74 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SM-22K740FE6 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SM-22K740FE6
Chip Resistor - Surface Mount SM-22K740FE6
RES SMD 2.74K OHM 1% 1W

RES SMD 2.74K OHM 1% 1W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 541-2683-2-ND SM-22K740FE6
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 2615
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details