Vishay Intertechnology, Inc. FET, MOSFET Arrays SIZ346DT-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc), 30A (Tc) 16W, 16.7W Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc), 30A (Tc) 16W, 16.7W Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIZ346DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ346DT-T1-GE3DKR-ND
FET, MOSFET Arrays SIZ346DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc), 30A (Tc) 16W, 16.7W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc), 30A (Tc) 16W, 16.7W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - SIZ346DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ346DT-T1-GE3CT-ND
FET, MOSFET Arrays SIZ346DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc), 30A (Tc) 16W, 16.7W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc), 30A (Tc) 16W, 16.7W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - SIZ346DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ346DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ346DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc), 30A (Tc) 16W, 16.7W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc), 30A (Tc) 16W, 16.7W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278512-SIZ346DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278512-SIZ346DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278512-SIZ346DT-T1-GE3
Win Source Part Number: 1278512-SIZ346DT-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: PowerPAIR®, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 17A (Tc), 30A (Tc) Rds On (Max) @ Id, Vgs: 28.5mOhm @ 10A, 10V, 11.5mOhm @ 14.4A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA, 2.4V @ 250µA Power - Max: 16W, 16.7W Package / Case: 8-PowerWDFN Supplier Device Package: 8-Power33 (3x3) Gate Charge (Qg) (Max) @ Vgs: 5nC @ 4.5V, 9nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 325pF @ 15V, 650pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIZ346DT-T1-GE3,SIZ3 46DT-T1-GE3TR,SIZ346 DT-T1-GE3CT,SIZ346DT -T1-GE3DKR Base Product Number: SIZ346

Win Source Part Number: 1278512-SIZ346DT-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: PowerPAIR®, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 17A (Tc), 30A (Tc)
Rds On (Max) @ Id, Vgs: 28.5mOhm @ 10A, 10V, 11.5mOhm @ 14.4A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA, 2.4V @ 250µA
Power - Max: 16W, 16.7W
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-Power33 (3x3)
Gate Charge (Qg) (Max) @ Vgs: 5nC @ 4.5V, 9nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 325pF @ 15V, 650pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIZ346DT-T1-GE3,SIZ346DT-T1-GE3TR,SIZ346DT-T1-GE3CT,SIZ346DT-T1-GE3DKR
Base Product Number: SIZ346

Buy Now Datasheet
Singapore, Singapore
30V 17A 30A MOSFET Transistor
278-SIZ346DT-T1-GE3
30V 17A 30A MOSFET Transistor 278-SIZ346DT-T1-GE3
Trans MOSFET N-CH 30V 17A/30A 8-Pin PowerPAIR EP T/R Product overview: SIZ346DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ346DT-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 17A/30A 8-Pin PowerPAIR EP T/R Product overview: SIZ346DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ346DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAIR 3 x 3

MOSFET 30V Vds 20V Vgs PowerPAIR 3 x 3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ346DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ346DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ346DT-T1-GE3
MOSFET 2N-CH 30V 17A/30A 8PWR33

MOSFET 2N-CH 30V 17A/30A 8PWR33

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIZ346DT-T1-GE3DKR-ND 1278512-SIZ346DT-T1-GE3 278-SIZ346DT-T1-GE3 SIZ346DT-T1-GE3 SIZ346DT-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 30V 17A 30A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3 Tape and Reel
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS3006-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
3 suppliers