Vishay Precision Group 60V 14A MOSFET Transistor SIZ250DT-T1-GE3

Description
Trans MOSFET N-CH 60V 14A 8-Pin PowerPAIR EP Product overview: SIZ250DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ250DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 14A 8-Pin PowerPAIR EP Product overview: SIZ250DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ250DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 14A MOSFET Transistor
278-SIZ250DT-T1-GE3
60V 14A MOSFET Transistor 278-SIZ250DT-T1-GE3
Trans MOSFET N-CH 60V 14A 8-Pin PowerPAIR EP Product overview: SIZ250DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ250DT-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 14A 8-Pin PowerPAIR EP Product overview: SIZ250DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ250DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 742-SIZ250DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ250DT-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SIZ250DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 38A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 38A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ250DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ250DT-T1-GE3CT-ND
FET, MOSFET Arrays 742-SIZ250DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 38A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 38A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ250DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ250DT-T1-GE3TR-ND
FET, MOSFET Arrays 742-SIZ250DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 38A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 60V 14A (Ta), 38A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278499-SIZ250DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278499-SIZ250DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278499-SIZ250DT-T1-GE3
Win Source Part Number: 1278499-SIZ250DT-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 38A (Tc) Rds On (Max) @ Id, Vgs: 12.2mOhm @ 10A, 10V, 12.7mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power - Max: 4.3W (Ta), 33W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-PowerPair® (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 21nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 840pF @ 30V, 790pF @ 30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIZ250DT-T1-GE3T R,742-SIZ250DT-T1-GE 3DKR,742-SIZ250DT-T1 -GE3CT Base Product Number: SIZ250

Win Source Part Number: 1278499-SIZ250DT-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta), 38A (Tc)
Rds On (Max) @ Id, Vgs: 12.2mOhm @ 10A, 10V, 12.7mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power - Max: 4.3W (Ta), 33W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PowerPair® (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 21nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 840pF @ 30V, 790pF @ 30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIZ250DT-T1-GE3TR,742-SIZ250DT-T1-GE3DKR,742-SIZ250DT-T1-GE3CT
Base Product Number: SIZ250

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ250DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ250DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ250DT-T1-GE3
MOSFET 2N-CH 60V 14A 8PWRPAIR

MOSFET 2N-CH 60V 14A 8PWRPAIR

Supplier's Site
Mosfet, Dual N-Ch, 60V, 38A, 150Deg C Rohs Compliant Vishay - 42AH1982 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 38A, 150Deg C Rohs Compliant Vishay
42AH1982
Mosfet, Dual N-Ch, 60V, 38A, 150Deg C Rohs Compliant Vishay 42AH1982
MOSFET, DUAL N-CH, 60V, 38A, 150DEG C ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 60V, 38A, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIZ250DT-T1-GE3 742-SIZ250DT-T1-GE3DKR-ND 1278499-SIZ250DT-T1-GE3 SIZ250DT-T1-GE3 42AH1982
Product Name 60V 14A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 60V, 38A, 150Deg C Rohs Compliant Vishay
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 33 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers