Vishay Intertechnology, Inc. 12V 0.5A MOSFET Transistor SIUD412ED-T1-GE3

Description
Trans MOSFET N-CH 12V 0.5A 3-Pin PowerPAK T/R Product overview: SIUD412ED-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIUD412ED-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 12V 0.5A 3-Pin PowerPAK T/R Product overview: SIUD412ED-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIUD412ED-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.5A MOSFET Transistor
278-SIUD412ED-T1-GE3
12V 0.5A MOSFET Transistor 278-SIUD412ED-T1-GE3
Trans MOSFET N-CH 12V 0.5A 3-Pin PowerPAK T/R Product overview: SIUD412ED-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIUD412ED-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 12V 0.5A 3-Pin PowerPAK T/R Product overview: SIUD412ED-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 0.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIUD412ED-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIUD412ED-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIUD412ED-T1-GE3DKR-ND
Single FETs, MOSFETs SIUD412ED-T1-GE3DKR-ND
N-Channel 12V 500mA (Tc) 1.25W (Ta) Surface Mount PowerPAK® 0806

N-Channel 12V 500mA (Tc) 1.25W (Ta) Surface Mount PowerPAK® 0806

Buy Now Datasheet
Single FETs, MOSFETs - SIUD412ED-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIUD412ED-T1-GE3CT-ND
Single FETs, MOSFETs SIUD412ED-T1-GE3CT-ND
N-Channel 12V 500mA (Tc) 1.25W (Ta) Surface Mount PowerPAK® 0806

N-Channel 12V 500mA (Tc) 1.25W (Ta) Surface Mount PowerPAK® 0806

Buy Now Datasheet
Single FETs, MOSFETs - SIUD412ED-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIUD412ED-T1-GE3TR-ND
Single FETs, MOSFETs SIUD412ED-T1-GE3TR-ND
N-Channel 12V 500mA (Tc) 1.25W (Ta) Surface Mount PowerPAK® 0806

N-Channel 12V 500mA (Tc) 1.25W (Ta) Surface Mount PowerPAK® 0806

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277605-SIUD412ED-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277605-SIUD412ED-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277605-SIUD412ED-T1-GE3
Win Source Part Number: 1277605-SIUD412ED-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 12 V Current - Continuous Drain (Id) @ 25°C: 500mA (Tc) Rds On (Max) @ Id, Vgs: 340mOhm @ 500mA, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 1.25W (Ta) Package / Case: PowerPAK® 0806 Supplier Device Package: PowerPAK® 0806 Gate Charge (Qg) (Max) @ Vgs: 0.71 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 21 pF @ 6 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIUD412ED-T1-GE3TR,S IUD412ED-T1-GE3DKR,S IUD412ED-T1-GE3CT Base Product Number: SIUD412 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Win Source Part Number: 1277605-SIUD412ED-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 500mA (Tc)
Rds On (Max) @ Id, Vgs: 340mOhm @ 500mA, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 1.25W (Ta)
Package / Case: PowerPAK® 0806
Supplier Device Package: PowerPAK® 0806
Gate Charge (Qg) (Max) @ Vgs: 0.71 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 21 pF @ 6 V
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIUD412ED-T1-GE3TR,SIUD412ED-T1-GE3DKR,SIUD412ED-T1-GE3CT
Base Product Number: SIUD412
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIUD412ED-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIUD412ED-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIUD412ED-T1-GE3
MOSFET N-CH 12V 500MA PPAK 0806

MOSFET N-CH 12V 500MA PPAK 0806

Supplier's Site
MOSFET N-CH 12V 500MA PWRPAK0806 - 880-SIUD412ED-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 12V 500MA PWRPAK0806
880-SIUD412ED-T1-GE3
MOSFET N-CH 12V 500MA PWRPAK0806 880-SIUD412ED-T1-GE3
MOSFET N-CH 12V 500MA PWRPAK0806

MOSFET N-CH 12V 500MA PWRPAK0806

Supplier's Site
MOSFET 12V Vds 5V Vgs PowerPAK 0806

MOSFET 12V Vds 5V Vgs PowerPAK 0806

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIUD412ED-T1-GE3 SIUD412ED-T1-GE3DKR-ND 1277605-SIUD412ED-T1-GE3 SIUD412ED-T1-GE3 880-SIUD412ED-T1-GE3 SIUD412ED-T1-GE3
Product Name 12V 0.5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 12V 500MA PWRPAK0806 MOSFET
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 12 volts 12 volts
PD 1250 milliwatts 1250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type Tape and Reel PowerPAK® 0806 SOT3 PowerPAKR 0806
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details