Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SISS98DN-T1-GE3

Description
Win Source Part Number: 970253-SISS98DN-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 14.1A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 57W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 7.5 V Input Capacitance (Ciss) (Max) @ Vds: 608 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS98DN-T1-GE3DKR,S ISS98DN-T1-GE3CT,SIS S98DN-T1-GE3TR Base Product Number: SISS98 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 970253-SISS98DN-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 14.1A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 57W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 7.5 V Input Capacitance (Ciss) (Max) @ Vds: 608 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS98DN-T1-GE3DKR,S ISS98DN-T1-GE3CT,SIS S98DN-T1-GE3TR Base Product Number: SISS98 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 970253-SISS98DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
970253-SISS98DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 970253-SISS98DN-T1-GE3
Win Source Part Number: 970253-SISS98DN-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: ThunderFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 14.1A (Tc) Rds On (Max) @ Id, Vgs: 105mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 57W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 7.5 V Input Capacitance (Ciss) (Max) @ Vds: 608 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS98DN-T1-GE3DKR,S ISS98DN-T1-GE3CT,SIS S98DN-T1-GE3TR Base Product Number: SISS98 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 970253-SISS98DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: ThunderFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 14.1A (Tc)
Rds On (Max) @ Id, Vgs: 105mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 57W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 14 nC @ 7.5 V
Input Capacitance (Ciss) (Max) @ Vds: 608 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS98DN-T1-GE3DKR,SISS98DN-T1-GE3CT,SISS98DN-T1-GE3TR
Base Product Number: SISS98
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
200V 14.1A MOSFET Transistor
278-SISS98DN-T1-GE3
200V 14.1A MOSFET Transistor 278-SISS98DN-T1-GE3
Trans MOSFET N-CH 200V 14.1A 8-Pin PowerPAK 1212-S EP T/R Product overview: SISS98DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 14.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 14.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS98DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 14.1A 8-Pin PowerPAK 1212-S EP T/R Product overview: SISS98DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 14.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 14.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS98DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS98DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS98DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS98DN-T1-GE3CT-ND
N-Channel 200V 14.1A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 200V 14.1A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISS98DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS98DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS98DN-T1-GE3DKR-ND
N-Channel 200V 14.1A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 200V 14.1A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISS98DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS98DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS98DN-T1-GE3TR-ND
N-Channel 200V 14.1A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 200V 14.1A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 200V Vds 20V Vgs PowerPAK 1212-8S

MOSFET 200V Vds 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS98DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS98DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS98DN-T1-GE3
MOSFET N-CH 200V 14.1A PPAK

MOSFET N-CH 200V 14.1A PPAK

Supplier's Site
Single FETs, MOSFETs - SISS98DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS98DN-T1-GE3
Single FETs, MOSFETs SISS98DN-T1-GE3
MOSFET N-CH 200V 14.1A PPAK

MOSFET N-CH 200V 14.1A PPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 14.1A, 150Deg C, 57W Rohs Compliant Vishay - 75AH9199 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 14.1A, 150Deg C, 57W Rohs Compliant Vishay
75AH9199
Mosfet, N-Ch, 200V, 14.1A, 150Deg C, 57W Rohs Compliant Vishay 75AH9199
MOSFET, N-CH, 200V, 14.1A, 150DEG C, 57W ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 14.1A, 150DEG C, 57W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 970253-SISS98DN-T1-GE3 278-SISS98DN-T1-GE3 SISS98DN-T1-GE3CT-ND SISS98DN-T1-GE3 SISS98DN-T1-GE3 SISS98DN-T1-GE3 75AH9199
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 200V 14.1A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 200V, 14.1A, 150Deg C, 57W Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 57000 milliwatts 57 milliwatts 57000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 Reel PowerPAK® 1212-8S PowerPAKR 1212-8 PowerPAK® 1212-8 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data