Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SISS65DN-T1-GE3

Description
Win Source Part Number: 1277677-SISS65DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 25.9A (Ta), 94A (Tc) Rds On (Max) @ Id, Vgs: 4.6mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 5.1W (Ta), 65.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 138 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4930 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS65DN-T1-GE3DKR,S ISS65DN-T1-GE3CT,SIS S65DN-T1-GE3TR Base Product Number: SISS65 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote
Description
Win Source Part Number: 1277677-SISS65DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 25.9A (Ta), 94A (Tc) Rds On (Max) @ Id, Vgs: 4.6mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 5.1W (Ta), 65.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 138 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4930 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS65DN-T1-GE3DKR,S ISS65DN-T1-GE3CT,SIS S65DN-T1-GE3TR Base Product Number: SISS65 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay P-Channel MOSFET, part number SiSS65DN, is designed for applications requiring a maximum drain-source voltage of -30V and a continuous drain current of -94A. It features a low on-resistance of 0.0046Ω at a gate-source voltage of -10V, making it suitable for efficient power management. The device operates within a temperature range of -55°C to +150°C and is packaged in a PowerPAK 1212-8S configuration. It is tested for gate resistance and has a total gate charge of 44nC, which contributes to its performance in applications such as load switching, motor drive control, and DC/DC converters. The MOSFET is also compliant with RoHS standards, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Vishay P-Channel MOSFET, part number SiSS65DN, is designed for applications requiring a maximum drain-source voltage of -30V and a continuous drain current of -94A. It features a low on-resistance of 0.0046Ω at a gate-source voltage of -10V, making it suitable for efficient power management. The device operates within a temperature range of -55°C to +150°C and is packaged in a PowerPAK 1212-8S configuration. It is tested for gate resistance and has a total gate charge of 44nC, which contributes to its performance in applications such as load switching, motor drive control, and DC/DC converters. The MOSFET is also compliant with RoHS standards, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277677-SISS65DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277677-SISS65DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277677-SISS65DN-T1-GE3
Win Source Part Number: 1277677-SISS65DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 25.9A (Ta), 94A (Tc) Rds On (Max) @ Id, Vgs: 4.6mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 5.1W (Ta), 65.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 138 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4930 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS65DN-T1-GE3DKR,S ISS65DN-T1-GE3CT,SIS S65DN-T1-GE3TR Base Product Number: SISS65 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277677-SISS65DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 25.9A (Ta), 94A (Tc)
Rds On (Max) @ Id, Vgs: 4.6mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 5.1W (Ta), 65.8W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 138 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4930 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS65DN-T1-GE3DKR,SISS65DN-T1-GE3CT,SISS65DN-T1-GE3TR
Base Product Number: SISS65
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 25.9A MOSFET Transistor
278-SISS65DN-T1-GE3
30V 25.9A MOSFET Transistor 278-SISS65DN-T1-GE3
Trans MOSFET P-CH 30V 25.9A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS65DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS65DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 25.9A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS65DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS65DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS65DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS65DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS65DN-T1-GE3DKR-ND
P-Channel 30V 25.9A (Ta), 94A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 25.9A (Ta), 94A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS65DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS65DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS65DN-T1-GE3TR-ND
P-Channel 30V 25.9A (Ta), 94A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 25.9A (Ta), 94A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS65DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS65DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS65DN-T1-GE3CT-ND
P-Channel 30V 25.9A (Ta), 94A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 25.9A (Ta), 94A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS65DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS65DN-T1-GE3
Single FETs, MOSFETs SISS65DN-T1-GE3
MOSFET P-CH 30V 25.9A/94A PPAK

MOSFET P-CH 30V 25.9A/94A PPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS65DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS65DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS65DN-T1-GE3
MOSFET P-CH 30V 25.9A/94A PPAK

MOSFET P-CH 30V 25.9A/94A PPAK

Supplier's Site
Mosfet, P-Ch, -30V, -94A, 150Deg C; Transistor Polarity Vishay - 99AC9593 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -94A, 150Deg C; Transistor Polarity Vishay
99AC9593
Mosfet, P-Ch, -30V, -94A, 150Deg C; Transistor Polarity Vishay 99AC9593
MOSFET, P-CH, -30V, -94A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-94A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0038ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.3V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -94A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-94A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0038ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277677-SISS65DN-T1-GE3 278-SISS65DN-T1-GE3 SISS65DN-T1-GE3DKR-ND SISS65DN-T1-GE3 SISS65DN-T1-GE3 99AC9593
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 25.9A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -94A, 150Deg C; Transistor Polarity Vishay
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT3 Tape and Reel PowerPAK® 1212-8S PowerPAK® 1212-8S PowerPAKR 1212-8S TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0620 kS
Unlock Full Specs
to access all available technical data