The SiSS4304DN-T1-UE3 is an N-channel 30 V MOSFET in a PowerPAK 1212-8S leadless package measuring 3.3 mm × 3.3 mm. It has a maximum on-resistance of 0.0016 Ω at 10 V gate-source voltage and 0.00255 Ω at 4.5 V, with a continuous drain current rating of 39 A at 25 °C and 31.2 A at 70 °C when mounted on a 1" × 1" FR4 board. The device supports pulsed drain currents up to 250 A and has a maximum junction-to-case thermal resistance of 2.4 °C/W. It meets RoHS and halogen-free requirements and is rated for operating and storage temperatures from -55 °C to +150 °C.
N-CHANNEL 30-V (D-S) MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SISS4304DN-T1-UE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |