Vishay Precision Group Single FETs, MOSFETs SISS32DN-T1-GE3

Description
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISS32DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS32DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS32DN-T1-GE3DKR-ND
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS32DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS32DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS32DN-T1-GE3TR-ND
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS32DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS32DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS32DN-T1-GE3CT-ND
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISS32DN-T1-GE3
MOSFET Transistor 278-SISS32DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISS32DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS32DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISS32DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS32DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093127-SISS32DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093127-SISS32DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093127-SISS32DN-T1-GE3
Win Source Part Number: 1093127-SISS32DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 17.4A (Ta), 63A (Tc) Rds On (Max) @ Id, Vgs: 7.2mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.8V @ 250µA Power Dissipation (Max): 5W (Ta), 65.7W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1930 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS32DN-T1-GE3TR,SI SS32DN-T1-GE3DKR,SIS S32DN-T1-GE3CT Base Product Number: SISS32 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1093127-SISS32DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 17.4A (Ta), 63A (Tc)
Rds On (Max) @ Id, Vgs: 7.2mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 250µA
Power Dissipation (Max): 5W (Ta), 65.7W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 42 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1930 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS32DN-T1-GE3TR,SISS32DN-T1-GE3DKR,SISS32DN-T1-GE3CT
Base Product Number: SISS32
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS32DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS32DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS32DN-T1-GE3
MOSFET N-CH 80V 17.4A/63A PPAK

MOSFET N-CH 80V 17.4A/63A PPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80V Vds; 20V Vgs PowerPAK 1212-8S

MOSFET 80V Vds; 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Mosfet, N-Ch, 80V, 63A, 150Deg C, 65.7W; Transistor Polarity Vishay - 99AC9591 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 63A, 150Deg C, 65.7W; Transistor Polarity Vishay
99AC9591
Mosfet, N-Ch, 80V, 63A, 150Deg C, 65.7W; Transistor Polarity Vishay 99AC9591
MOSFET, N-CH, 80V, 63A, 150DEG C, 65.7W; Transistor Polarity:N Channel; Continuous Drain Current Id:63A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 80V, 63A, 150DEG C, 65.7W; Transistor Polarity:N Channel; Continuous Drain Current Id:63A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS32DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS32DN-T1-GE3
Single FETs, MOSFETs SISS32DN-T1-GE3
MOSFET N-CH 80V 17.4A/63A PPAK

MOSFET N-CH 80V 17.4A/63A PPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISS32DN-T1-GE3DKR-ND 278-SISS32DN-T1-GE3 1093127-SISS32DN-T1-GE3 SISS32DN-T1-GE3 SISS32DN-T1-GE3 99AC9591 SISS32DN-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 63A, 150Deg C, 65.7W; Transistor Polarity Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8S SOT3 42 nC @ 10 V TO-3 PowerPAK® 1212-8S
PD 5000 to 65700 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data