Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
VISHAY INTERTECHNOLOGY, INC.
SISS32ADN-T1-GE3 -- MOSFETS
Vishay Intertechnology, Inc.
MOSFETs
SiSS32ADN-T1-GE3
Description
Vishay MOSFET SiSS32ADN-T1-GE3
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Vishay MOSFET SiSS32ADN-T1-GE3
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105014P
MOSFETs
2105014P
Vishay MOSFET SiSS32ADN-T1-GE3
Vishay MOSFET SiSS32ADN-T1-GE3
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105014
MOSFETs
2105014
Vishay MOSFET SiSS32ADN-T1-GE3
Vishay MOSFET SiSS32ADN-T1-GE3
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105013
MOSFETs
2105013
Vishay MOSFET SiSS32ADN-T1-GE3
Vishay MOSFET SiSS32ADN-T1-GE3
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
2105014P
2105014
Product Name
MOSFETs
MOSFETs
Package Type
PowerPAK 1212
Powerpak 1212-8s
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
2139180
Specs
Package Type
SOT323; SOT-323
View Details
Infineon Technologies AG
MOSFET Transistor
1049/12
View Details
Nexperia B.V.
20 V, P-channel Trench MOSFET
BSH205G2R
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
-20 volts
I
DSS
-2300 milliamps
View Details
9
suppliers
Texas Instruments
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET
CSD19531Q5A
Specs
V
(BR)DSS
100 volts
I
DSS
100000 milliamps
Q
G
37 nC
View Details
9
suppliers