Vishay Intertechnology, Inc. Single FETs, MOSFETs SISS10ADN-T1-BE3

Description
N-CHANNEL 40-V (D-S) MOSFET
Request a Quote
Description
N-CHANNEL 40-V (D-S) MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel 40 V (D-S) MOSFET in a PowerPAK 1212-8S leadless package, designed for synchronous rectification, buck converters, and high-power-density DC/DC conversion. The device features a maximum on-state resistance of 0.00265 Ω at 10 V gate drive and 0.00395 Ω at 4.5 V gate drive, with a continuous drain current of 109 A at 25 °C and 86.8 A at 70 °C. It has a maximum junction-to-case thermal resistance of 2.2 °C/W and operates within a junction and storage temperature range of -55 °C to +150 °C. The part is lead-free, halogen-free, and meets the PowerPAK 1212-8S package dimensions of 3.3 mm × 3.3 mm. It is qualified for high-reliability applications and complies with RoHS.

Datasheet Summary
Powered by GS/AI

N-Channel 40 V (D-S) MOSFET in a PowerPAK 1212-8S leadless package, designed for synchronous rectification, buck converters, and high-power-density DC/DC conversion. The device features a maximum on-state resistance of 0.00265 Ω at 10 V gate drive and 0.00395 Ω at 4.5 V gate drive, with a continuous drain current of 109 A at 25 °C and 86.8 A at 70 °C. It has a maximum junction-to-case thermal resistance of 2.2 °C/W and operates within a junction and storage temperature range of -55 °C to +150 °C. The part is lead-free, halogen-free, and meets the PowerPAK 1212-8S package dimensions of 3.3 mm × 3.3 mm. It is qualified for high-reliability applications and complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SISS10ADN-T1-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS10ADN-T1-BE3TR-ND
Single FETs, MOSFETs 742-SISS10ADN-T1-BE3TR-ND
N-CHANNEL 40-V (D-S) MOSFET

N-CHANNEL 40-V (D-S) MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SISS10ADN-T1-BE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
9 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP8
View Details
3 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
View Details