Vishay Precision Group MOSFET Transistor SISHA12ADN-T1-GE3

Description
Power Field-Effect Transistor, Product overview: SISHA12ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISHA12ADN-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SISHA12ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISHA12ADN-T1-GE 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SISHA12ADN-T1-GE3
MOSFET Transistor 278-SISHA12ADN-T1-GE3
Power Field-Effect Transistor, Product overview: SISHA12ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISHA12ADN-T1-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISHA12ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISHA12ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISHA12ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA12ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SISHA12ADN-T1-GE3DKR-ND
N-Channel 30V 22A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 22A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISHA12ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA12ADN-T1-GE3CT-ND
Single FETs, MOSFETs SISHA12ADN-T1-GE3CT-ND
N-Channel 30V 22A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 22A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISHA12ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISHA12ADN-T1-GE3TR-ND
Single FETs, MOSFETs SISHA12ADN-T1-GE3TR-ND
N-Channel 30V 22A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 22A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISHA12ADN-T1-GE3 - 895128-SISHA12ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISHA12ADN-T1-GE3
895128-SISHA12ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISHA12ADN-T1-GE3 895128-SISHA12ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895128-SISHA12ADN-T1 -GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 22A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH Package: PowerPAK® 1212-8SH Package: Reel - TR Mounting: Surface Mount Family Name: SISHA12 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8SH ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISHA12ADN-T1-GE3CT, SISHA12ADN-T1-GE3TR, SISHA12ADN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 895128-SISHA12ADN-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 22A (Ta), 25A (Tc) 3.5W (Ta), 28W (Tc) Surface Mount PowerPAK® 1212-8SH
Package: PowerPAK® 1212-8SH
Package: Reel - TR
Mounting: Surface Mount
Family Name: SISHA12
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8SH
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISHA12ADN-T1-GE3CT, SISHA12ADN-T1-GE3TR, SISHA12ADN-T1-GE3DKR

Buy Now Datasheet
MOSFET N-Channel 30 V (D-S) MOSFET

MOSFET N-Channel 30 V (D-S) MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 30V, 25A, Powerpak 1212-8; Channel Type Vishay - 10AH0976 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 25A, Powerpak 1212-8; Channel Type Vishay
10AH0976
Mosfet, N-Ch, 30V, 25A, Powerpak 1212-8; Channel Type Vishay 10AH0976
MOSFET, N-CH, 30V, 25A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 25A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISHA12ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISHA12ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISHA12ADN-T1-GE3
MOSFET N-CH 30V 22A/25A PPAK

MOSFET N-CH 30V 22A/25A PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SISHA12ADN-T1-GE3 SISHA12ADN-T1-GE3DKR-ND 895128-SISHA12ADN-T1-GE3 SISHA12ADN-T1-GE3 10AH0976 SISHA12ADN-T1-GE3
Product Name MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISHA12ADN-T1-GE3 MOSFET Mosfet, N-Ch, 30V, 25A, Powerpak 1212-8; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data