Vishay Precision Group Single FETs, MOSFETs SISH434DN-T1-GE3

Description
N-Channel 40V 17.6A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet
Description
N-Channel 40V 17.6A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISH434DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH434DN-T1-GE3CT-ND
Single FETs, MOSFETs SISH434DN-T1-GE3CT-ND
N-Channel 40V 17.6A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 40V 17.6A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH434DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH434DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISH434DN-T1-GE3DKR-ND
N-Channel 40V 17.6A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 40V 17.6A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - SISH434DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISH434DN-T1-GE3TR-ND
Single FETs, MOSFETs SISH434DN-T1-GE3TR-ND
N-Channel 40V 17.6A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 40V 17.6A (Ta), 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093132-SISH434DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093132-SISH434DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093132-SISH434DN-T1-GE3
Win Source Part Number: 1093132-SISH434DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 17.6A (Ta), 35A (Tc) Rds On (Max) @ Id, Vgs: 7.6mOhm @ 16.2A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1530 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISH434DN-T1-GE3TR,S ISH434DN-T1-GE3DKR,S ISH434DN-T1-GE3CT Base Product Number: SISH434 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1093132-SISH434DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 17.6A (Ta), 35A (Tc)
Rds On (Max) @ Id, Vgs: 7.6mOhm @ 16.2A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Gate Charge (Qg) (Max) @ Vgs: 40 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1530 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISH434DN-T1-GE3TR,SISH434DN-T1-GE3DKR,SISH434DN-T1-GE3CT
Base Product Number: SISH434
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISH434DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISH434DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISH434DN-T1-GE3
MOSFET N-CH 40V 17.6A/35A PPAK

MOSFET N-CH 40V 17.6A/35A PPAK

Supplier's Site
Mosfet, N-Ch, 35A, 40V, Powerpak 1212; Transistor Polarity Vishay - 99AC9584 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 35A, 40V, Powerpak 1212; Transistor Polarity Vishay
99AC9584
Mosfet, N-Ch, 35A, 40V, Powerpak 1212; Transistor Polarity Vishay 99AC9584
MOSFET, N-CH, 35A, 40V, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 35A, 40V, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:35A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 40V Vds; +/-20V Vgs PowerPAK 1212-8SH

MOSFET 40V Vds; +/-20V Vgs PowerPAK 1212-8SH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISH434DN-T1-GE3CT-ND 1093132-SISH434DN-T1-GE3 SISH434DN-T1-GE3 99AC9584 SISH434DN-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 35A, 40V, Powerpak 1212; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel
Package Type PowerPAK® 1212-8SH SOT3 PowerPAKR 1212-8SH TO-3
PD 3800 to 52000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products