Vishay Precision Group 30V 11.3A MOSFET Transistor SISH112DN-T1-GE3

Description
SISH112DN-T1-GE3 Vishay MOSFETs Transistor N-CH 30V 11.3A 8-Pin PowerPAK 1212-S T/R - Arrow.com Product overview: SISH112DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH112DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SISH112DN-T1-GE3 Vishay MOSFETs Transistor N-CH 30V 11.3A 8-Pin PowerPAK 1212-S T/R - Arrow.com Product overview: SISH112DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH112DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 11.3A MOSFET Transistor
278-SISH112DN-T1-GE3
30V 11.3A MOSFET Transistor 278-SISH112DN-T1-GE3
SISH112DN-T1-GE3 Vishay MOSFETs Transistor N-CH 30V 11.3A 8-Pin PowerPAK 1212-S T/R - Arrow.com Product overview: SISH112DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH112DN-T1-GE3 can be used for catalog matching and distributor lookup.

SISH112DN-T1-GE3 Vishay MOSFETs Transistor N-CH 30V 11.3A 8-Pin PowerPAK 1212-S T/R - Arrow.com Product overview: SISH112DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISH112DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093130-SISH112DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093130-SISH112DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093130-SISH112DN-T1-GE3
Win Source Part Number: 1093130-SISH112DN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 11.3A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 17.8A, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 1.5W (Tc) Package / Case: PowerPAK® 1212-8SH Supplier Device Package: PowerPAK® 1212-8SH Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2610 pF @ 15 V Vgs (Max): ±12V Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISH112DN-T1-GE3-ND, SISH112DN-T1-GE3CT,S ISH112DN-T1-GE3TR,SI SH112DN-T1-GE3DKR Base Product Number: SISH112 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1093130-SISH112DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 11.3A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 17.8A, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 1.5W (Tc)
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2610 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -50°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISH112DN-T1-GE3-ND,SISH112DN-T1-GE3CT,SISH112DN-T1-GE3TR,SISH112DN-T1-GE3DKR
Base Product Number: SISH112
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISH112DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISH112DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISH112DN-T1-GE3CT-ND
N-Channel 30V 11.3A (Tc) 1.5W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 11.3A (Tc) 1.5W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISH112DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISH112DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISH112DN-T1-GE3DKR-ND
N-Channel 30V 11.3A (Tc) 1.5W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 11.3A (Tc) 1.5W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISH112DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISH112DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISH112DN-T1-GE3TR-ND
N-Channel 30V 11.3A (Tc) 1.5W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 30V 11.3A (Tc) 1.5W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Mosfet, N-Ch, 30V, 11.3A, 150Deg C, 1.5W; Transistor Polarity Vishay - 99AC9582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 11.3A, 150Deg C, 1.5W; Transistor Polarity Vishay
99AC9582
Mosfet, N-Ch, 30V, 11.3A, 150Deg C, 1.5W; Transistor Polarity Vishay 99AC9582
MOSFET, N-CH, 30V, 11.3A, 150DEG C, 1.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:11.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; PowerRoHS Compliant: Yes

MOSFET, N-CH, 30V, 11.3A, 150DEG C, 1.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:11.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISH112DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISH112DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISH112DN-T1-GE3
MOSFET N-CH 30V 11.3A PPAK

MOSFET N-CH 30V 11.3A PPAK

Supplier's Site
MOSFET 30V Vds 12V Vgs PowerPAK 1212-8

MOSFET 30V Vds 12V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SISH112DN-T1-GE3 1093130-SISH112DN-T1-GE3 742-SISH112DN-T1-GE3CT-ND 99AC9582 SISH112DN-T1-GE3 SISH112DN-T1-GE3
Product Name 30V 11.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 30V, 11.3A, 150Deg C, 1.5W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Transconductance 0.0970 kS
PD 3.8 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR3504-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details