Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SISA96DN-T1-GE3

Description
Win Source Part Number: 1210851-SISA96DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 8.8mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 26.5W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1385 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISA96DN-T1-GE3TR,SI SA96DN-T1-GE3DKR,SIS A96DN-T1-GE3CT Base Product Number: SISA96 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1210851-SISA96DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 8.8mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 26.5W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1385 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISA96DN-T1-GE3TR,SI SA96DN-T1-GE3DKR,SIS A96DN-T1-GE3CT Base Product Number: SISA96 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1210851-SISA96DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1210851-SISA96DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1210851-SISA96DN-T1-GE3
Win Source Part Number: 1210851-SISA96DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 8.8mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 26.5W (Tc) Package / Case: PowerPAK® 1212-8 Supplier Device Package: PowerPAK® 1212-8 Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1385 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISA96DN-T1-GE3TR,SI SA96DN-T1-GE3DKR,SIS A96DN-T1-GE3CT Base Product Number: SISA96 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1210851-SISA96DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 8.8mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 26.5W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1385 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISA96DN-T1-GE3TR,SISA96DN-T1-GE3DKR,SISA96DN-T1-GE3CT
Base Product Number: SISA96
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISA96DN-T1-GE3
MOSFET Transistor 278-SISA96DN-T1-GE3
Power Field-Effect Transistor Product overview: SISA96DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA96DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor Product overview: SISA96DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA96DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISA96DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA96DN-T1-GE3CT-ND
Single FETs, MOSFETs SISA96DN-T1-GE3CT-ND
N-Channel 30V 16A (Tc) 26.5W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16A (Tc) 26.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA96DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA96DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISA96DN-T1-GE3DKR-ND
N-Channel 30V 16A (Tc) 26.5W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16A (Tc) 26.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA96DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA96DN-T1-GE3TR-ND
Single FETs, MOSFETs SISA96DN-T1-GE3TR-ND
N-Channel 30V 16A (Tc) 26.5W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 16A (Tc) 26.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Mosfet, N-Ch, 30V, 16A, Powerpak 1212; Transistor Polarity Vishay - 10AC9117 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 16A, Powerpak 1212; Transistor Polarity Vishay
10AC9117
Mosfet, N-Ch, 30V, 16A, Powerpak 1212; Transistor Polarity Vishay 10AC9117
MOSFET, N-CH, 30V, 16A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 16A, POWERPAK 1212; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA96DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA96DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA96DN-T1-GE3
MOSFET N-CH 30V 16A PPAK1212-8

MOSFET N-CH 30V 16A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SISA96DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISA96DN-T1-GE3
Single FETs, MOSFETs SISA96DN-T1-GE3
MOSFET N-CH 30V 16A PPAK1212-8

MOSFET N-CH 30V 16A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1210851-SISA96DN-T1-GE3 278-SISA96DN-T1-GE3 SISA96DN-T1-GE3CT-ND 10AC9117 SISA96DN-T1-GE3 SISA96DN-T1-GE3 SISA96DN-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 16A, Powerpak 1212; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 26500 milliwatts 26500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8 PowerPAK® 1212-8
IDSS 16000 milliamps 16000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers