Vishay Intertechnology, Inc. Single FETs, MOSFETs SISA66DN-T1-GE3

Description
N-Channel 30V 40A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 40A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISA66DN-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISA66DN-T1-GE3-ND
Single FETs, MOSFETs SISA66DN-T1-GE3-ND
N-Channel 30V 40A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 40A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA66DN-T1-GE3 - 895126-SISA66DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA66DN-T1-GE3
895126-SISA66DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA66DN-T1-GE3 895126-SISA66DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895126-SISA66DN-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 40A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SISA66 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 895126-SISA66DN-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 40A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SISA66
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
30V 40A MOSFET Transistor
278-SISA66DN-T1-GE3
30V 40A MOSFET Transistor 278-SISA66DN-T1-GE3
MOSFET N-CH 30V 40A PPAK1212-8 Product overview: SISA66DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA66DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 40A PPAK1212-8 Product overview: SISA66DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISA66DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds TrenchFET PowerPAK 1212-8

MOSFET 30V Vds TrenchFET PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISA66DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISA66DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISA66DN-T1-GE3
MOSFET N-CH 30V 40A PPAK1212-8

MOSFET N-CH 30V 40A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SISA66DN-T1-GE3-ND 895126-SISA66DN-T1-GE3 278-SISA66DN-T1-GE3 SISA66DN-T1-GE3 SISA66DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISA66DN-T1-GE3 30V 40A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK® 1212-8 Tape & Reel (TR) PowerPAKR 1212-8
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data