Vishay Intertechnology, Inc. Single FETs, MOSFETs SIS822DNT-T1-GE3

Description
MOSFET N-CH 30V 12A PPAK1212-8
Request a Quote Datasheet
Description
MOSFET N-CH 30V 12A PPAK1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIS822DNT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS822DNT-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIS822DNT-T1-GE3DKR-ND
MOSFET N-CH 30V 12A PPAK1212-8

MOSFET N-CH 30V 12A PPAK1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS822DNT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS822DNT-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIS822DNT-T1-GE3CT-ND
MOSFET N-CH 30V 12A PPAK1212-8

MOSFET N-CH 30V 12A PPAK1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS822DNT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS822DNT-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIS822DNT-T1-GE3TR-ND
N-Channel 30V 12A (Tc) 15.6W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 12A (Tc) 15.6W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-SIS822DNT-T1-GE3
30V 12A MOSFET Transistor 278-SIS822DNT-T1-GE3
MOSFET N-CH 30V 12A PPAK1212-8 Product overview: SIS822DNT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS822DNT-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A PPAK1212-8 Product overview: SIS822DNT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS822DNT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS822DNT-T1-GE3 - 895117-SIS822DNT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS822DNT-T1-GE3
895117-SIS822DNT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS822DNT-T1-GE3 895117-SIS822DNT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895117-SIS822DNT-T1- GE3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 12A (Tc) 15.6W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS822 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 895117-SIS822DNT-T1-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 12A (Tc) 15.6W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIS822
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SIS822DNT-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS822DNT-T1-GE3
Single FETs, MOSFETs SIS822DNT-T1-GE3
MOSFET N-CH 30V 12A PPAK1212-8

MOSFET N-CH 30V 12A PPAK1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS822DNT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS822DNT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS822DNT-T1-GE3
MOSFET N-CH 30V 12A PPAK1212-8

MOSFET N-CH 30V 12A PPAK1212-8

Supplier's Site
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8S

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIS822DNT-T1-GE3DKR-ND 278-SIS822DNT-T1-GE3 895117-SIS822DNT-T1-GE3 SIS822DNT-T1-GE3 SIS822DNT-T1-GE3 SIS822DNT-T1-GE3
Product Name Single FETs, MOSFETs 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS822DNT-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 Tape & Reel (TR) SOT3; PowerPAK® 1212-8 PowerPAK® 1212-8 Surface Mount
PD 15600 milliwatts 15600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers