Vishay Precision Group Single FETs, MOSFETs SIS472BDN-T1-GE3

Description
N-Channel 30V 15.3A (Ta), 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 15.3A (Ta), 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIS472BDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS472BDN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIS472BDN-T1-GE3TR-ND
N-Channel 30V 15.3A (Ta), 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 15.3A (Ta), 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS472BDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS472BDN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIS472BDN-T1-GE3DKR-ND
MOSFET N-CH 30V 15.3A/38.3A PPAK

MOSFET N-CH 30V 15.3A/38.3A PPAK

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIS472BDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIS472BDN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIS472BDN-T1-GE3CT-ND
MOSFET N-CH 30V 15.3A/38.3A PPAK

MOSFET N-CH 30V 15.3A/38.3A PPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS472BDN-T1-GE3 - 895110-SIS472BDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS472BDN-T1-GE3
895110-SIS472BDN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS472BDN-T1-GE3 895110-SIS472BDN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895110-SIS472BDN-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 15.3A (Ta), 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SIS472 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 895110-SIS472BDN-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 15.3A (Ta), 38.3A (Tc) 3.2W (Ta), 19.8W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIS472
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
30V 15.3A MOSFET Transistor
278-SIS472BDN-T1-GE3
30V 15.3A MOSFET Transistor 278-SIS472BDN-T1-GE3
Trans MOSFET N-CH 30V 15.3A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS472BDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS472BDN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 15.3A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS472BDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS472BDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 38.3A, 150Deg C; Transistor Polarity Vishay - 81AC2798 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 38.3A, 150Deg C; Transistor Polarity Vishay
81AC2798
Mosfet, N-Ch, 30V, 38.3A, 150Deg C; Transistor Polarity Vishay 81AC2798
MOSFET, N-CH, 30V, 38.3A, 150DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:38.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 38.3A, 150DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:38.3A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.006ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

MOSFET 30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS472BDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS472BDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS472BDN-T1-GE3
MOSFET N-CH 30V 15.3A/38.3A PPAK

MOSFET N-CH 30V 15.3A/38.3A PPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIS472BDN-T1-GE3TR-ND 895110-SIS472BDN-T1-GE3 278-SIS472BDN-T1-GE3 81AC2798 SIS472BDN-T1-GE3 SIS472BDN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS472BDN-T1-GE3 30V 15.3A MOSFET Transistor Mosfet, N-Ch, 30V, 38.3A, 150Deg C; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK® 1212-8 Tape and Reel TO-3 PowerPAKR 1212-8
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data