Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS447DN-T1-GE3 SIS447DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 849553-SIS447DN-T1-G E3 Features: 20 V Package: Reel - TR Family Name: SIS447 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS447DN-T1-GE3-ND, SIS447DN-T1-GE3DKR, SIS447DN-T1-GE3TR, SIS447DN-T1-GE3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849553-SIS447DN-T1-G E3 Features: 20 V Package: Reel - TR Family Name: SIS447 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS447DN-T1-GE3-ND, SIS447DN-T1-GE3DKR, SIS447DN-T1-GE3TR, SIS447DN-T1-GE3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS447DN-T1-GE3 - 849553-SIS447DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS447DN-T1-GE3
849553-SIS447DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS447DN-T1-GE3 849553-SIS447DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849553-SIS447DN-T1-G E3 Features: 20 V Package: Reel - TR Family Name: SIS447 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SIS447DN-T1-GE3-ND, SIS447DN-T1-GE3DKR, SIS447DN-T1-GE3TR, SIS447DN-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 849553-SIS447DN-T1-GE3
Features: 20 V
Package: Reel - TR
Family Name: SIS447
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIS447DN-T1-GE3-ND, SIS447DN-T1-GE3DKR, SIS447DN-T1-GE3TR, SIS447DN-T1-GE3CT

Buy Now Datasheet
Singapore, Singapore
P-Channel MOSFET Transistor
278-SIS447DN-T1-GE3
P-Channel MOSFET Transistor 278-SIS447DN-T1-GE3
P-CHANNEL 20-V (D-S) MOSFET Product overview: SIS447DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS447DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CHANNEL 20-V (D-S) MOSFET Product overview: SIS447DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS447DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS447DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS447DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS447DN-T1-GE3TR-ND
P-Channel 20V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS447DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS447DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS447DN-T1-GE3DKR-ND
P-Channel 20V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS447DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS447DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS447DN-T1-GE3CT-ND
P-Channel 20V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 18A (Tc) 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS447DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS447DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS447DN-T1-GE3
MOSFET P-CH 20V 18A PPAK1212-8

MOSFET P-CH 20V 18A PPAK1212-8

Supplier's Site
Mosfet, P-Ch, 20V, 18A, Powerpak 1212 Rohs Compliant Vishay - 57AJ0414 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 18A, Powerpak 1212 Rohs Compliant Vishay
57AJ0414
Mosfet, P-Ch, 20V, 18A, Powerpak 1212 Rohs Compliant Vishay 57AJ0414
MOSFET, P-CH, 20V, 18A, POWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 18A, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs PowerPAK 1212-8

MOSFET -20V Vds 12V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS447DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS447DN-T1-GE3
Single FETs, MOSFETs SIS447DN-T1-GE3
MOSFET P-CH 20V 18A PPAK1212-8

MOSFET P-CH 20V 18A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 849553-SIS447DN-T1-GE3 278-SIS447DN-T1-GE3 SIS447DN-T1-GE3TR-ND SIS447DN-T1-GE3 57AJ0414 SIS447DN-T1-GE3 SIS447DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS447DN-T1-GE3 P-Channel MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 18A, Powerpak 1212 Rohs Compliant Vishay MOSFET Single FETs, MOSFETs
Package Type SOT3 PowerPAK® 1212-8 PowerPAKR 1212-8 TO-3 PowerPAK® 1212-8
Polarity P-Channel P-Channel; P-Channel
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data