Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS443DN-T1-GE3 SIS443DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096500-SIS443DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 4370pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096500-SIS443DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 4370pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS443DN-T1-GE3 - 1096500-SIS443DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS443DN-T1-GE3
1096500-SIS443DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS443DN-T1-GE3 1096500-SIS443DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096500-SIS443DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 135nC @ 10V Max Input Capacitance: 4370pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.7 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096500-SIS443DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 135nC @ 10V
Max Input Capacitance: 4370pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.7 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD 40V -35A MOSFET Transistor
278-SIS443DN-T1-GE3
P-Channel SMD 40V -35A MOSFET Transistor 278-SIS443DN-T1-GE3
P-Channel JFET, 40V, -35A, 16mR Rds(on), Surface Mount Product overview: SIS443DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 40V, -35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, -35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS443DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 40V, -35A, 16mR Rds(on), Surface Mount Product overview: SIS443DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 40V, -35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, -35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS443DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS443DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS443DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS443DN-T1-GE3TR-ND
P-Channel 40V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS443DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS443DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS443DN-T1-GE3DKR-ND
P-Channel 40V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS443DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS443DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS443DN-T1-GE3CT-ND
P-Channel 40V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -40V Vds 20V Vgs PowerPAK 1212-8

MOSFET -40V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIS443DN-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIS443DN-T1-GE3
40V 35A 11.7mΩ@10V,15A 2.3V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

40V 35A 11.7mΩ@10V,15A 2.3V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, -40V, -35A, 150Deg C, 52W; Channel Type Vishay - 70AC6483 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -35A, 150Deg C, 52W; Channel Type Vishay
70AC6483
Mosfet, P-Ch, -40V, -35A, 150Deg C, 52W; Channel Type Vishay 70AC6483
MOSFET, P-CH, -40V, -35A, 150DEG C, 52W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

MOSFET, P-CH, -40V, -35A, 150DEG C, 52W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, -35 A, -40 V, 0.0097 Ohm, -10 V, -1 V Rohs Compliant Vishay - 19X1957 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -35 A, -40 V, 0.0097 Ohm, -10 V, -1 V Rohs Compliant Vishay
19X1957
Mosfet Transistor, P Channel, -35 A, -40 V, 0.0097 Ohm, -10 V, -1 V Rohs Compliant Vishay 19X1957
MOSFET Transistor, P Channel, -35 A, -40 V, 0.0097 ohm, -10 V, -1 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -35 A, -40 V, 0.0097 ohm, -10 V, -1 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIS443DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS443DN-T1-GE3
Single FETs, MOSFETs SIS443DN-T1-GE3
MOSFET P-CH 40V 35A PPAK 1212-8

MOSFET P-CH 40V 35A PPAK 1212-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS443DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS443DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS443DN-T1-GE3
MOSFET P-CH 40V 35A PPAK 1212-8

MOSFET P-CH 40V 35A PPAK 1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096500-SIS443DN-T1-GE3 278-SIS443DN-T1-GE3 SIS443DN-T1-GE3TR-ND SIS443DN-T1-GE3 SIS443DN-T1-GE3 70AC6483 19X1957 SIS443DN-T1-GE3 SIS443DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS443DN-T1-GE3 P-Channel SMD 40V -35A MOSFET Transistor Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, -40V, -35A, 150Deg C, 52W; Channel Type Vishay Mosfet Transistor, P Channel, -35 A, -40 V, 0.0097 Ohm, -10 V, -1 V Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 40 volts 40 volts 40 volts
PD 3700 to 52000 milliwatts 52000 milliwatts 3700 milliwatts 3700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 TO-3 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRF6218STRLTR-ND - DigiKey
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers