Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS406DN-T1-GE3 SIS406DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028771-SIS406DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1100pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 028771-SIS406DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1100pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIS406DN-T1-GE3 is an N-Channel MOSFET designed for applications requiring efficient power management. It features a maximum drain-source voltage (V_DS) of 30V and a continuous drain current (I_D) rating of 14A at 25°C, making it suitable for various switching applications. The device has a low on-state resistance (R_DS(on)) of 11 mΩ at a gate-source voltage (V_GS) of 10V, which enhances its efficiency in power conversion tasks. This MOSFET is housed in a compact PowerPAK 1212-8 package, which offers a low thermal resistance profile, facilitating better heat dissipation. The operating temperature range is broad, from -55°C to +150°C, allowing for use in diverse environmental conditions. The gate charge (Q_g) is typically 8.4nC, indicating good switching performance, and it is optimized for PWM applications. The SIS406DN-T1-GE3 is also lead-free and halogen-free, aligning with modern environmental standards. Its specifications make it a viable option for engineers looking for reliable performance in load switching and adaptor applications.

Datasheet Summary
Powered by GS/AI

The SIS406DN-T1-GE3 is an N-Channel MOSFET designed for applications requiring efficient power management. It features a maximum drain-source voltage (V_DS) of 30V and a continuous drain current (I_D) rating of 14A at 25°C, making it suitable for various switching applications. The device has a low on-state resistance (R_DS(on)) of 11 mΩ at a gate-source voltage (V_GS) of 10V, which enhances its efficiency in power conversion tasks. This MOSFET is housed in a compact PowerPAK 1212-8 package, which offers a low thermal resistance profile, facilitating better heat dissipation. The operating temperature range is broad, from -55°C to +150°C, allowing for use in diverse environmental conditions. The gate charge (Q_g) is typically 8.4nC, indicating good switching performance, and it is optimized for PWM applications. The SIS406DN-T1-GE3 is also lead-free and halogen-free, aligning with modern environmental standards. Its specifications make it a viable option for engineers looking for reliable performance in load switching and adaptor applications.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS406DN-T1-GE3 - 028771-SIS406DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS406DN-T1-GE3
028771-SIS406DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS406DN-T1-GE3 028771-SIS406DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028771-SIS406DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1100pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028771-SIS406DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1100pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SIS406DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS406DN-T1-GE3DKR-ND
Single FETs, MOSFETs SIS406DN-T1-GE3DKR-ND
N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS406DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS406DN-T1-GE3TR-ND
Single FETs, MOSFETs SIS406DN-T1-GE3TR-ND
N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SIS406DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIS406DN-T1-GE3CT-ND
Single FETs, MOSFETs SIS406DN-T1-GE3CT-ND
N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

N-Channel 30V 9A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
30V 9A MOSFET Transistor
278-SIS406DN-T1-GE3
30V 9A MOSFET Transistor 278-SIS406DN-T1-GE3
Trans MOSFET N-CH 30V 9A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS406DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS406DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 9A 8-Pin PowerPAK 1212 EP T/R Product overview: SIS406DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIS406DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIS406DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIS406DN-T1-GE3
Single FETs, MOSFETs SIS406DN-T1-GE3
MOSFET N-CH 30V 9A PPAK1212-8

MOSFET N-CH 30V 9A PPAK1212-8

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 9A, Powerpak 1212-8, Full Reel; Channel Type Vishay - 15R4890 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 9A, Powerpak 1212-8, Full Reel; Channel Type Vishay
15R4890
Mosfet, N Channel, 30V, 9A, Powerpak 1212-8, Full Reel; Channel Type Vishay 15R4890
MOSFET, N CHANNEL, 30V, 9A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 9A, POWERPAK 1212-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 30V, 9A, Powerpak 1212 Rohs Compliant Vishay - 57AJ0411 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 9A, Powerpak 1212 Rohs Compliant Vishay
57AJ0411
Mosfet, N-Ch, 30V, 9A, Powerpak 1212 Rohs Compliant Vishay 57AJ0411
MOSFET, N-CH, 30V, 9A, POWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 9A, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIS406DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIS406DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIS406DN-T1-GE3
MOSFET N-CH 30V 9A PPAK1212-8

MOSFET N-CH 30V 9A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 25V Vgs PowerPAK 1212-8

MOSFET 30V Vds 25V Vgs PowerPAK 1212-8

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIS406DN-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIS406DN-T1-GE3
30V 9A 11mΩ@12A,10V 1.5W 3V@250uA null PowerPAK1212-8 MOSFETs ROHS

30V 9A 11mΩ@12A,10V 1.5W 3V@250uA null PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028771-SIS406DN-T1-GE3 SIS406DN-T1-GE3DKR-ND 278-SIS406DN-T1-GE3 SIS406DN-T1-GE3 15R4890 57AJ0411 SIS406DN-T1-GE3 SIS406DN-T1-GE3 SIS406DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIS406DN-T1-GE3 Single FETs, MOSFETs 30V 9A MOSFET Transistor Single FETs, MOSFETs Mosfet, N Channel, 30V, 9A, Powerpak 1212-8, Full Reel; Channel Type Vishay Mosfet, N-Ch, 30V, 9A, Powerpak 1212 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 PowerPAK® 1212-8 TO-3 TO-3 Surface Mount
Unlock Full Specs
to access all available technical data