The SiRS5102DPW-T1-RE3 is an N-channel 100 V MOSFET in a PowerPAK SO-8SW package, designed for synchronous rectification, DC/DC conversion, and battery management. The device features a maximum on-state resistance of 0.0054 Ω at 7.5 V gate drive and 0.0037 Ω at 10 V gate drive, with a total gate charge of 27.2 nC and continuous drain current of 152 A at 25 °C. It is rated for a maximum junction temperature of 150 °C, with a junction-to-case thermal resistance of 0.53 °C/W. The part is lead-free, halogen-free, and meets RoHS compliance. The PowerPAK SO-8SW package measures 6.0 mm × 5.0 mm. Devices in this series are tested for 100 % RDS(on) and single-pulse avalanche energy up to 112 mJ.
N-CHANNEL 100-V (D-S) MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIRS5102DPW-T1-RE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |