Vishay Precision Group MOSFETs SIRA90DP-T1-RE3

Description
MOSFET N-Ch 30V 100A SO-8
Request a Quote Datasheet
Description
MOSFET N-Ch 30V 100A SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1349698P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349698P
MOSFETs 1349698P
MOSFET N-Ch 30V 100A SO-8

MOSFET N-Ch 30V 100A SO-8

Supplier's Site
MOSFETs - 1349165 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349165
MOSFETs 1349165
MOSFET N-Channel 30V 100A PowerPAK SO8

MOSFET N-Channel 30V 100A PowerPAK SO8

Supplier's Site
MOSFETs - 1349698 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1349698
MOSFETs 1349698
MOSFET N-Channel 30V 100A PowerPAK SO8

MOSFET N-Channel 30V 100A PowerPAK SO8

Supplier's Site
Singapore, Singapore
30V 100A MOSFET Transistor
278-SIRA90DP-T1-RE3
30V 100A MOSFET Transistor 278-SIRA90DP-T1-RE3
Trans MOSFET N-CH 30V 100A 8-Pin PowerPAK SO EP T/R Product overview: SIRA90DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA90DP-T1-RE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 100A 8-Pin PowerPAK SO EP T/R Product overview: SIRA90DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIRA90DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 990219-SIRA90DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
990219-SIRA90DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 990219-SIRA90DP-T1-RE3
Win Source Part Number: 990219-SIRA90DP-T1-R E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 0.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 104W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 153 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10180 pF @ 15 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIRA90DP-T1-RE3DKR,S IRA90DP-T1-RE3TR,SIR A90DP-T1-RE3-ND,SIRA 90DP-T1-RE3CT Base Product Number: SIRA90 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 990219-SIRA90DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 0.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 104W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 153 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10180 pF @ 15 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIRA90DP-T1-RE3DKR,SIRA90DP-T1-RE3TR,SIRA90DP-T1-RE3-ND,SIRA90DP-T1-RE3CT
Base Product Number: SIRA90
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIRA90DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA90DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIRA90DP-T1-RE3DKR-ND
N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA90DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA90DP-T1-RE3TR-ND
Single FETs, MOSFETs SIRA90DP-T1-RE3TR-ND
N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA90DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIRA90DP-T1-RE3CT-ND
Single FETs, MOSFETs SIRA90DP-T1-RE3CT-ND
N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 100A (Tc) 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIRA90DP-T1-RE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIRA90DP-T1-RE3
Single FETs, MOSFETs SIRA90DP-T1-RE3
MOSFET N-CH 30V 100A PPAK SO-8

MOSFET N-CH 30V 100A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIRA90DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIRA90DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIRA90DP-T1-RE3
MOSFET N-CH 30V 100A PPAK SO-8

MOSFET N-CH 30V 100A PPAK SO-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1349698P 1349165 278-SIRA90DP-T1-RE3 990219-SIRA90DP-T1-RE3 SIRA90DP-T1-RE3DKR-ND SIRA90DP-T1-RE3 SIRA90DP-T1-RE3
Product Name MOSFETs MOSFETs 30V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; SO-8 So Tape and Reel SO-8; SOT3 SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details