Vishay Precision Group MOSFETs SIR870ADP-T1-GE3

Description
MOSFET N-Ch 100V 23.3A PowerPAK SO8
Request a Quote Datasheet
Description
MOSFET N-Ch 100V 23.3A PowerPAK SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7879355P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879355P
MOSFETs 7879355P
MOSFET N-Ch 100V 23.3A PowerPAK SO8

MOSFET N-Ch 100V 23.3A PowerPAK SO8

Supplier's Site
MOSFETs - 7879355 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879355
MOSFETs 7879355
MOSFET N-Ch 100V 23.3A PowerPAK SO8

MOSFET N-Ch 100V 23.3A PowerPAK SO8

Supplier's Site
MOSFETs - 9194242 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194242
MOSFETs 9194242
MOSFET N-Ch 100V 23.3A PowerPAK SO8

MOSFET N-Ch 100V 23.3A PowerPAK SO8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR870ADP-T1-GE3 - 139651-SIR870ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR870ADP-T1-GE3
139651-SIR870ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR870ADP-T1-GE3 139651-SIR870ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 139651-SIR870ADP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 2866pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 139651-SIR870ADP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2866pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 100V 60A MOSFET Transistor
278-SIR870ADP-T1-GE3
N-Channel SMD 100V 60A MOSFET Transistor 278-SIR870ADP-T1-GE3
N-Channel MOSFET, 100V, 60A, 6.6mR, Surface Mount Product overview: SIR870ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR870ADP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 60A, 6.6mR, Surface Mount Product overview: SIR870ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 100V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR870ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR870ADP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR870ADP-T1-GE3CT-ND
Single FETs, MOSFETs SIR870ADP-T1-GE3CT-ND
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR870ADP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR870ADP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR870ADP-T1-GE3DKR-ND
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR870ADP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR870ADP-T1-GE3TR-ND
Single FETs, MOSFETs SIR870ADP-T1-GE3TR-ND
N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR870ADP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR870ADP-T1-GE3
Single FETs, MOSFETs SIR870ADP-T1-GE3
MOSFET N-CH 100V 60A PPAK SO-8

MOSFET N-CH 100V 60A PPAK SO-8

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 60 A, 100 V, 0.0055 Ohm, 10 V, 1.5 V Rohs Compliant Vishay - 63W4132 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 60 A, 100 V, 0.0055 Ohm, 10 V, 1.5 V Rohs Compliant Vishay
63W4132
Mosfet Transistor, N Channel, 60 A, 100 V, 0.0055 Ohm, 10 V, 1.5 V Rohs Compliant Vishay 63W4132
MOSFET Transistor, N Channel, 60 A, 100 V, 0.0055 ohm, 10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 60 A, 100 V, 0.0055 ohm, 10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay - 94T2844 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay
94T2844
Mosfet, N Channel, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay 94T2844
MOSFET, N CHANNEL, 100V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 60A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:104W RoHS Compliant: Yes

Supplier's Site
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR870ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR870ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR870ADP-T1-GE3
MOSFET N-CH 100V 60A PPAK SO-8

MOSFET N-CH 100V 60A PPAK SO-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7879355P 7879355 139651-SIR870ADP-T1-GE3 278-SIR870ADP-T1-GE3 SIR870ADP-T1-GE3CT-ND SIR870ADP-T1-GE3 63W4132 94T2844 SIR870ADP-T1-GE3 SIR870ADP-T1-GE3
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR870ADP-T1-GE3 N-Channel SMD 100V 60A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, N Channel, 60 A, 100 V, 0.0055 Ohm, 10 V, 1.5 V Rohs Compliant Vishay Mosfet, N Channel, 100V, 60A, Powerpak So-8, Full Reel; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; SO-8 Powerpak so SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 TO-3 TO-3; SO-8 SO-8; PowerPAKR SO-8
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data