Vishay Precision Group 80V 19.8A MOSFET Transistor SIR826BDP-T1-RE3

Description
Trans MOSFET N-CH 80V 19.8A 8-Pin PowerPAK SO EP T/R Product overview: SIR826BDP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 19.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 19.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826BDP-T1-RE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 80V 19.8A 8-Pin PowerPAK SO EP T/R Product overview: SIR826BDP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 19.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 19.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826BDP-T1-RE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 19.8A MOSFET Transistor
278-SIR826BDP-T1-RE3
80V 19.8A MOSFET Transistor 278-SIR826BDP-T1-RE3
Trans MOSFET N-CH 80V 19.8A 8-Pin PowerPAK SO EP T/R Product overview: SIR826BDP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 19.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 19.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826BDP-T1-RE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 80V 19.8A 8-Pin PowerPAK SO EP T/R Product overview: SIR826BDP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 19.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 19.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR826BDP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR826BDP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826BDP-T1-RE3DKR-ND
Single FETs, MOSFETs SIR826BDP-T1-RE3DKR-ND
N-Channel 80V 19.8A (Ta), 80.8A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 19.8A (Ta), 80.8A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR826BDP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826BDP-T1-RE3CT-ND
Single FETs, MOSFETs SIR826BDP-T1-RE3CT-ND
N-Channel 80V 19.8A (Ta), 80.8A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 19.8A (Ta), 80.8A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR826BDP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR826BDP-T1-RE3TR-ND
Single FETs, MOSFETs SIR826BDP-T1-RE3TR-ND
N-Channel 80V 19.8A (Ta), 80.8A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 19.8A (Ta), 80.8A (Tc) 5W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1003609-SIR826BDP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1003609-SIR826BDP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1003609-SIR826BDP-T1-RE3
Win Source Part Number: 1003609-SIR826BDP-T1 -RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 19.8A (Ta), 80.8A (Tc) Rds On (Max) @ Id, Vgs: 5.1mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.8V @ 250µA Power Dissipation (Max): 5W (Ta), 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 69 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3030 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR826BDP-T1-RE3DKR, SIR826BDP-T1-RE3CT,S IR826BDP-T1-RE3TR Base Product Number: SIR826 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1003609-SIR826BDP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 19.8A (Ta), 80.8A (Tc)
Rds On (Max) @ Id, Vgs: 5.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.8V @ 250µA
Power Dissipation (Max): 5W (Ta), 83W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 69 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3030 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR826BDP-T1-RE3DKR,SIR826BDP-T1-RE3CT,SIR826BDP-T1-RE3TR
Base Product Number: SIR826
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR826BDP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR826BDP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR826BDP-T1-RE3
MOSFET N-CH 80V 19.8A/80.8A PPAK

MOSFET N-CH 80V 19.8A/80.8A PPAK

Supplier's Site
MOSFET 80V Vds 20V Vgs PowerPAK SO-8

MOSFET 80V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N-Ch, 80V, 80.8A, 150Deg C, 83W; Transistor Polarity Vishay - 99AC0540 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 80.8A, 150Deg C, 83W; Transistor Polarity Vishay
99AC0540
Mosfet, N-Ch, 80V, 80.8A, 150Deg C, 83W; Transistor Polarity Vishay 99AC0540
MOSFET, N-CH, 80V, 80.8A, 150DEG C, 83W; Transistor Polarity:N Channel; Continuous Drain Current Id:80.8A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.00435ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.8V; RoHS Compliant: Yes

MOSFET, N-CH, 80V, 80.8A, 150DEG C, 83W; Transistor Polarity:N Channel; Continuous Drain Current Id:80.8A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.00435ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIR826BDP-T1-RE3 SIR826BDP-T1-RE3DKR-ND 1003609-SIR826BDP-T1-RE3 SIR826BDP-T1-RE3 SIR826BDP-T1-RE3 99AC0540
Product Name 80V 19.8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 80.8A, 150Deg C, 83W; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
Transconductance 0.0650 kS
PD 83 milliwatts 5000 to 83000 milliwatts
Unlock Full Specs
to access all available technical data