Vishay Intertechnology, Inc. 80V 17.6A MOSFET Transistor SIR681DP-T1-RE3

Description
Trans MOSFET P-CH 80V 17.6A 8-Pin PowerPAK SO EP T/R Product overview: SIR681DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR681DP-T1-RE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 80V 17.6A 8-Pin PowerPAK SO EP T/R Product overview: SIR681DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR681DP-T1-RE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 17.6A MOSFET Transistor
278-SIR681DP-T1-RE3
80V 17.6A MOSFET Transistor 278-SIR681DP-T1-RE3
Trans MOSFET P-CH 80V 17.6A 8-Pin PowerPAK SO EP T/R Product overview: SIR681DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR681DP-T1-RE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 80V 17.6A 8-Pin PowerPAK SO EP T/R Product overview: SIR681DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 17.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 17.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR681DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: TrenchFET® Gen IV Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PowerPAK® SO-8 Package / Case: PowerPAK® SO-8 Vgs (Max): ±20V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: TrenchFET® Gen IV
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PowerPAK® SO-8
Package / Case: PowerPAK® SO-8
Vgs (Max): ±20V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIR681DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIR681DP-T1-RE3CT-ND
Single FETs, MOSFETs 742-SIR681DP-T1-RE3CT-ND
P-Channel 80V 17.6A (Ta), 71.9A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 17.6A (Ta), 71.9A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIR681DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIR681DP-T1-RE3TR-ND
Single FETs, MOSFETs 742-SIR681DP-T1-RE3TR-ND
P-Channel 80V 17.6A (Ta), 71.9A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 17.6A (Ta), 71.9A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIR681DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIR681DP-T1-RE3DKR-ND
Single FETs, MOSFETs 742-SIR681DP-T1-RE3DKR-ND
P-Channel 80V 17.6A (Ta), 71.9A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 17.6A (Ta), 71.9A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR681DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR681DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR681DP-T1-RE3
MOSFET P-CH 80V 17.6A/71.9A PPAK

MOSFET P-CH 80V 17.6A/71.9A PPAK

Supplier's Site
Mosfet, P-Ch, 80V, 71.9A, Powerpak So Rohs Compliant Vishay - 15AJ3208 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 71.9A, Powerpak So Rohs Compliant Vishay
15AJ3208
Mosfet, P-Ch, 80V, 71.9A, Powerpak So Rohs Compliant Vishay 15AJ3208
MOSFET, P-CH, 80V, 71.9A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, P-CH, 80V, 71.9A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIR681DP-T1-RE3 742-SIR681DP-T1-RE3CT-ND SIR681DP-T1-RE3 15AJ3208
Product Name 80V 17.6A MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 80V, 71.9A, Powerpak So Rohs Compliant Vishay
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
PD 6250 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data