Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR640ADP-T1-GE3 SIR640ADP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 113737-SIR640ADP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Family Name: SiR640ADP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 4240pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SM033NB04LCR RLG; TSM020N04LCR RLG; TSM033NB04LCR RLG; Introduction Date: June 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 113737-SIR640ADP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Family Name: SiR640ADP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 4240pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SM033NB04LCR RLG; TSM020N04LCR RLG; TSM033NB04LCR RLG; Introduction Date: June 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR640ADP-T1-GE3 - 113737-SIR640ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR640ADP-T1-GE3
113737-SIR640ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR640ADP-T1-GE3 113737-SIR640ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 113737-SIR640ADP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Family Name: SiR640ADP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 4240pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): SM033NB04LCR RLG; TSM020N04LCR RLG; TSM033NB04LCR RLG; Introduction Date: June 25, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 113737-SIR640ADP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Family Name: SiR640ADP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 4240pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): SM033NB04LCR RLG; TSM020N04LCR RLG; TSM033NB04LCR RLG;
Introduction Date: June 25, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 40V 60A MOSFET Transistor
278-SIR640ADP-T1-GE3
SMD 40V 60A MOSFET Transistor 278-SIR640ADP-T1-GE3
N-CH MOSFET 40V 60A 2mR Surface Mount Product overview: SIR640ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR640ADP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 40V 60A 2mR Surface Mount Product overview: SIR640ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR640ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR640ADP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR640ADP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR640ADP-T1-GE3DKR-ND
N-Channel 40V 41.6A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 41.6A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR640ADP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR640ADP-T1-GE3TR-ND
Single FETs, MOSFETs SIR640ADP-T1-GE3TR-ND
N-Channel 40V 41.6A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 41.6A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR640ADP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR640ADP-T1-GE3CT-ND
Single FETs, MOSFETs SIR640ADP-T1-GE3CT-ND
N-Channel 40V 41.6A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 41.6A (Ta), 100A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR640ADP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR640ADP-T1-GE3
Single FETs, MOSFETs SIR640ADP-T1-GE3
MOSFET N-CH 40V 41.6A/100A PPAK

MOSFET N-CH 40V 41.6A/100A PPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 100A, Powerpak So; Transistor Polarity Vishay - 01AC4969 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Powerpak So; Transistor Polarity Vishay
01AC4969
Mosfet, N-Ch, 40V, 100A, Powerpak So; Transistor Polarity Vishay 01AC4969
MOSFET, N-CH, 40V, 100A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00165ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR640ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR640ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR640ADP-T1-GE3
MOSFET N-CH 40V 41.6A/100A PPAK

MOSFET N-CH 40V 41.6A/100A PPAK

Supplier's Site
MOSFET 40V Vds 20V Vgs PowerPAK SO-8

MOSFET 40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 113737-SIR640ADP-T1-GE3 278-SIR640ADP-T1-GE3 SIR640ADP-T1-GE3DKR-ND SIR640ADP-T1-GE3 01AC4969 SIR640ADP-T1-GE3 SIR640ADP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR640ADP-T1-GE3 SMD 40V 60A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, Powerpak So; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
PD 6250 to 104000 milliwatts 104000 milliwatts 6250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data