The SIR586DP-T1-BE3 is an N-channel 80 V MOSFET in a PowerPAK SO-8 package, designed for synchronous rectification, DC/DC conversion, and battery management. It has a maximum drain-source on-state resistance of 0.0068 Ω at 7.5 V gate drive and a continuous drain current of 16.6 A at 70 °C case temperature. The device is lead-free, halogen-free, and certified for operation from -55 °C to +150 °C. Thermal resistance from junction to case is 1.4 °C/W typical. The package measures 6.15 mm by 5.15 mm. The part meets RoHS standards and is tested for 100% r_g and UIS. It is qualified to AEC-Q200.
N-CHANNEL 80-V (D-S) MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIR586DP-T1-BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |