Vishay Intertechnology, Inc. MOSFETs SIR574DP-T1-RE3

Description
N-Channel 150 V MOSFET PowerPAK
Request a Quote Datasheet
Description
N-Channel 150 V MOSFET PowerPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2398654P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398654P
MOSFETs 2398654P
N-Channel 150 V MOSFET PowerPAK

N-Channel 150 V MOSFET PowerPAK

Supplier's Site
MOSFETs - 2398653 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398653
MOSFETs 2398653
N-Channel 150 V MOSFET PowerPAK

N-Channel 150 V MOSFET PowerPAK

Supplier's Site
MOSFETs - 2398654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2398654
MOSFETs 2398654
N-Channel 150 V MOSFET PowerPAK

N-Channel 150 V MOSFET PowerPAK

Supplier's Site
Single FETs, MOSFETs - 742-SIR574DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIR574DP-T1-RE3DKR-ND
Single FETs, MOSFETs 742-SIR574DP-T1-RE3DKR-ND
N-Channel 150V 12.1A (Ta), 48.1A (Tc) 5W (Ta), 78W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 12.1A (Ta), 48.1A (Tc) 5W (Ta), 78W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIR574DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIR574DP-T1-RE3TR-ND
Single FETs, MOSFETs 742-SIR574DP-T1-RE3TR-ND
N-Channel 150V 12.1A (Ta), 48.1A (Tc) 5W (Ta), 78W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 12.1A (Ta), 48.1A (Tc) 5W (Ta), 78W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIR574DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIR574DP-T1-RE3CT-ND
Single FETs, MOSFETs 742-SIR574DP-T1-RE3CT-ND
N-Channel 150V 12.1A (Ta), 48.1A (Tc) 5W (Ta), 78W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 12.1A (Ta), 48.1A (Tc) 5W (Ta), 78W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR574DP-T1-RE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR574DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR574DP-T1-RE3
N-CHANNEL 150 V (D-S) MOSFET POW

N-CHANNEL 150 V (D-S) MOSFET POW

Supplier's Site
Mosfet, N-Ch, 150V, 48.1A, Powerpak So Rohs Compliant Vishay - 62AJ4916 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 48.1A, Powerpak So Rohs Compliant Vishay
62AJ4916
Mosfet, N-Ch, 150V, 48.1A, Powerpak So Rohs Compliant Vishay 62AJ4916
MOSFET, N-CH, 150V, 48.1A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 150V, 48.1A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2398654P 742-SIR574DP-T1-RE3DKR-ND SIR574DP-T1-RE3 62AJ4916
Product Name MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 48.1A, Powerpak So Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers