Vishay Precision Group Single FETs, MOSFETs SIR440DP-T1-GE3

Description
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR440DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR440DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR440DP-T1-GE3DKR-ND
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR440DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR440DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR440DP-T1-GE3CT-ND
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR440DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR440DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR440DP-T1-GE3TR-ND
N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
SMD 20V 60A MOSFET Transistor
278-SIR440DP-T1-GE3
SMD 20V 60A MOSFET Transistor 278-SIR440DP-T1-GE3
N-CH MOSFET 20V 60A 1.55mR Surface Mount Product overview: SIR440DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR440DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 20V 60A 1.55mR Surface Mount Product overview: SIR440DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR440DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR440DP-T1-GE3 - 1096472-SIR440DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR440DP-T1-GE3
1096472-SIR440DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR440DP-T1-GE3 1096472-SIR440DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096472-SIR440DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 6000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.55 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096472-SIR440DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 6000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.55 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR440DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR440DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR440DP-T1-GE3
MOSFET N-CH 20V 60A PPAK SO-8

MOSFET N-CH 20V 60A PPAK SO-8

Supplier's Site
Mosfet, N Ch, 20V, 60A, Powerpak So; Transistor Polarity Vishay - 97W2607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 20V, 60A, Powerpak So; Transistor Polarity Vishay
97W2607
Mosfet, N Ch, 20V, 60A, Powerpak So; Transistor Polarity Vishay 97W2607
MOSFET, N CH, 20V, 60A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.00125ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N CH, 20V, 60A, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.00125ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIR440DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR440DP-T1-GE3
Single FETs, MOSFETs SIR440DP-T1-GE3
MOSFET N-CH 20V 60A PPAK SO-8

MOSFET N-CH 20V 60A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 20V Vgs PowerPAK SO-8

MOSFET 20V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR440DP-T1-GE3DKR-ND 278-SIR440DP-T1-GE3 1096472-SIR440DP-T1-GE3 SIR440DP-T1-GE3 97W2607 SIR440DP-T1-GE3 SIR440DP-T1-GE3
Product Name Single FETs, MOSFETs SMD 20V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR440DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 20V, 60A, Powerpak So; Transistor Polarity Vishay Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAKR SO-8 TO-3 SO-8; PowerPAK® SO-8
PD 6250 milliwatts 6250 to 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products