Vishay Precision Group Single FETs, MOSFETs SIR418DP-T1-GE3

Description
N-Channel 40V 40A (Tc) 39W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 40A (Tc) 39W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR418DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR418DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR418DP-T1-GE3DKR-ND
N-Channel 40V 40A (Tc) 39W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 40A (Tc) 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR418DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR418DP-T1-GE3TR-ND
Single FETs, MOSFETs SIR418DP-T1-GE3TR-ND
N-Channel 40V 40A (Tc) 39W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 40A (Tc) 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR418DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR418DP-T1-GE3CT-ND
Single FETs, MOSFETs SIR418DP-T1-GE3CT-ND
N-Channel 40V 40A (Tc) 39W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 40A (Tc) 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR418DP-T1-GE3 - 1096469-SIR418DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR418DP-T1-GE3
1096469-SIR418DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR418DP-T1-GE3 1096469-SIR418DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096469-SIR418DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 39W (Tc) Family Name: SiR418DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 2410pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): GKI04048; BSC054N04NSGXT; BSC059N04LS G; BSC059N04LSGXT; Introduction Date: September 15, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096469-SIR418DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 39W (Tc)
Family Name: SiR418DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 2410pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): GKI04048; BSC054N04NSGXT; BSC059N04LS G; BSC059N04LSGXT;
Introduction Date: September 15, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 40V 40A MOSFET Transistor
278-SIR418DP-T1-GE3
N-Channel SMD 40V 40A MOSFET Transistor 278-SIR418DP-T1-GE3
N-Channel MOSFET, 40V, 40A, 5mR Rds On, Surface Mount Product overview: SIR418DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR418DP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 40V, 40A, 5mR Rds On, Surface Mount Product overview: SIR418DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR418DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8

MOSFET 40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR418DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR418DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR418DP-T1-GE3
MOSFET N-CH 40V 40A PPAK SO-8

MOSFET N-CH 40V 40A PPAK SO-8

Supplier's Site
N Channel Mosfet, 40V, 40A; Channel Type Vishay - 35R6197 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 40A; Channel Type Vishay
35R6197
N Channel Mosfet, 40V, 40A; Channel Type Vishay 35R6197
N CHANNEL MOSFET, 40V, 40A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; No. of Pins:8PinsRoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 40A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 40V, 40A; Channel Type Vishay - 35R0022 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 40A; Channel Type Vishay
35R0022
N Channel Mosfet, 40V, 40A; Channel Type Vishay 35R0022
N CHANNEL MOSFET, 40V, 40A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; No. of Pins:8PinsRoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 40A; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIR418DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIR418DP-T1-GE3
Single FETs, MOSFETs SIR418DP-T1-GE3
MOSFET N-CH 40V 40A PPAK SO-8

MOSFET N-CH 40V 40A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR418DP-T1-GE3DKR-ND 1096469-SIR418DP-T1-GE3 278-SIR418DP-T1-GE3 SIR418DP-T1-GE3 SIR418DP-T1-GE3 35R6197 SIR418DP-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR418DP-T1-GE3 N-Channel SMD 40V 40A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 40V, 40A; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 75 nC @ 10 V TO-3 SO-8; PowerPAK® SO-8
V(BR)DSS 40 volts 40 volts
PD 5000 to 39000 milliwatts 39000 milliwatts 39000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
4 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS8409TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers