Vishay Precision Group Single FETs, MOSFETs SIR186DP-T1-RE3

Description
N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIR186DP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR186DP-T1-RE3DKR-ND
Single FETs, MOSFETs SIR186DP-T1-RE3DKR-ND
N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR186DP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR186DP-T1-RE3TR-ND
Single FETs, MOSFETs SIR186DP-T1-RE3TR-ND
N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR186DP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR186DP-T1-RE3CT-ND
Single FETs, MOSFETs SIR186DP-T1-RE3CT-ND
N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 60A (Tc) 57W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277644-SIR186DP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277644-SIR186DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277644-SIR186DP-T1-RE3
Win Source Part Number: 1277644-SIR186DP-T1- RE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 3.6V @ 250µA Power Dissipation (Max): 57W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1710 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIR186DP-T1-RE3DKR,S IR186DP-T1-RE3TR,SIR 186DP-T1-RE3CT Base Product Number: SIR186 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1277644-SIR186DP-T1-RE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.6V @ 250µA
Power Dissipation (Max): 57W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1710 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIR186DP-T1-RE3DKR,SIR186DP-T1-RE3TR,SIR186DP-T1-RE3CT
Base Product Number: SIR186
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SIR186DP-T1-RE3
MOSFET Transistor 278-SIR186DP-T1-RE3
Power Field-Effect Transistor, Product overview: SIR186DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR186DP-T1-RE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIR186DP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR186DP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR186DP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR186DP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR186DP-T1-RE3
MOSFET N-CH 60V 60A PPAK SO-8

MOSFET N-CH 60V 60A PPAK SO-8

Supplier's Site
Mosfet, N-Ch, 60V, 60A, 150Deg C, 57W; Channel Type Vishay - 37AC0918 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 60A, 150Deg C, 57W; Channel Type Vishay
37AC0918
Mosfet, N-Ch, 60V, 60A, 150Deg C, 57W; Channel Type Vishay 37AC0918
MOSFET, N-CH, 60V, 60A, 150DEG C, 57W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.6V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 60A, 150DEG C, 57W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet
N-Channel 60-V (D-S) Mosfet Vishay - 26AK9904 - Newark, An Avnet Company
Chicago, IL, United States
N-Channel 60-V (D-S) Mosfet Vishay
26AK9904
N-Channel 60-V (D-S) Mosfet Vishay 26AK9904
N-CHANNEL 60-V (D-S) MOSFET

N-CHANNEL 60-V (D-S) MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK SO-8

MOSFET 60V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIR186DP-T1-RE3DKR-ND 1277644-SIR186DP-T1-RE3 278-SIR186DP-T1-RE3 SIR186DP-T1-RE3 37AC0918 26AK9904 SIR186DP-T1-RE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 60A, 150Deg C, 57W; Channel Type Vishay N-Channel 60-V (D-S) Mosfet Vishay MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data