Vishay Intertechnology, Inc. N-Channel SMD 30V 24A MOSFET Transistor SIR172ADP-T1-GE3

Description
N-Channel MOSFET, 30V, 24A, 8.5mR, SOIC, Surface Mount Product overview: SIR172ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 24A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR172ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 30V, 24A, 8.5mR, SOIC, Surface Mount Product overview: SIR172ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 24A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR172ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel SMD 30V 24A MOSFET Transistor
278-SIR172ADP-T1-GE3
N-Channel SMD 30V 24A MOSFET Transistor 278-SIR172ADP-T1-GE3
N-Channel MOSFET, 30V, 24A, 8.5mR, SOIC, Surface Mount Product overview: SIR172ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 24A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR172ADP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 30V, 24A, 8.5mR, SOIC, Surface Mount Product overview: SIR172ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 30V, 24A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIR172ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR172ADP-T1-GE3 - 064660-SIR172ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR172ADP-T1-GE3
064660-SIR172ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR172ADP-T1-GE3 064660-SIR172ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064660-SIR172ADP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.9W (Ta), 29.8W (Tc) Family Name: SiR172ADP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1515pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): IRFH7921TR2PBF; TSM088NA03CR RLG; FDMS8880; AP0803GMT-HF; Introduction Date: October 11, 2012 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064660-SIR172ADP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.9W (Ta), 29.8W (Tc)
Family Name: SiR172ADP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1515pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): IRFH7921TR2PBF; TSM088NA03CR RLG; FDMS8880; AP0803GMT-HF;
Introduction Date: October 11, 2012
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIR172ADP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR172ADP-T1-GE3TR-ND
Single FETs, MOSFETs SIR172ADP-T1-GE3TR-ND
N-Channel 30V 24A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 24A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR172ADP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR172ADP-T1-GE3DKR-ND
Single FETs, MOSFETs SIR172ADP-T1-GE3DKR-ND
N-Channel 30V 24A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 24A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIR172ADP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIR172ADP-T1-GE3CT-ND
Single FETs, MOSFETs SIR172ADP-T1-GE3CT-ND
N-Channel 30V 24A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 24A (Tc) 29.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIR172ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIR172ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIR172ADP-T1-GE3
MOSFET N-CH 30V 24A PPAK SO-8

MOSFET N-CH 30V 24A PPAK SO-8

Supplier's Site
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIR172ADP-T1-GE3 064660-SIR172ADP-T1-GE3 SIR172ADP-T1-GE3TR-ND SIR172ADP-T1-GE3 SIR172ADP-T1-GE3
Product Name N-Channel SMD 30V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR172ADP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 29800 milliwatts 3900 to 29800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
1200V MOSFET Transistor - 278-AIMW120R060M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
7 suppliers