Manufacturer: Vishay
Win Source Part Number: 895024-SIR164ADP-T1-
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 35.9A (Ta), 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIR164
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
MOSFETs 30V Vds 20V Vgs PowerPAK SO-8 Product overview: SIR164ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIR164ADP-T1-GE
MOSFET N-CH 30V 35.9A/40A PPAK
N-Channel 30V 35.9A (Ta), 40A (Tc) 5W (Ta), 62.5W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 30V 35.9A/40A PPAK
MOSFET, N-CH, 30V, 40A, 150DEG C, 62.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.1V; Power RoHS Compliant: Yes
MOSFET 30V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 30V 35.9A/40A PPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 895024-SIR164ADP-T1-GE3 | 2088-SIR164ADP-T1-GE3 | 742-SIR164ADP-T1-GE3CT-ND | 81AC2788 | SIR164ADP-T1-GE3 | SIR164ADP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIR164ADP-T1-GE3 | 30V 20V MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 40A, 150Deg C, 62.5W; Transistor Polarity Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SO-8; SOT3; PowerPAK® SO-8 | Reel | SO-8; PowerPAK® SO-8 | TO-3 | Surface Mount | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.1050 kS |