Vishay Intertechnology, Inc. Interface Transceiver IC SIP5668CS-TR-E3

Description
IC SCSI 14-LINE TERM SQFP Product overview: SIP5668CS-TR-E3 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-SIP5668CS-TR-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SCSI 14-LINE TERM SQFP Product overview: SIP5668CS-TR-E3 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-SIP5668CS-TR-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 683-SIP5668CS-TR-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
683-SIP5668CS-TR-E3
Interface Transceiver IC 683-SIP5668CS-TR-E3
IC SCSI 14-LINE TERM SQFP Product overview: SIP5668CS-TR-E3 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-SIP5668CS-TR-E3 can be used for catalog matching and distributor lookup.

IC SCSI 14-LINE TERM SQFP Product overview: SIP5668CS-TR-E3 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-SIP5668CS-TR-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Terminators - 1260922-SIP5668CS-TR-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Terminators
1260922-SIP5668CS-TR-E3
Integrated Circuits (ICs) - Interface - Signal Terminators 1260922-SIP5668CS-TR-E3
Win Source Part Number: 1260922-SIP5668CS-TR -E3 Category: Integrated Circuits (ICs)>Interface - Signal Terminators Type: SCSI Package: Tray Standard Package: 250 Mounting: SMD (SMT) Number of Terminations: 14 Voltage - Supply: 2.7V ~ 5.25V Package / Case: 48-LQFP Supplier Device Package: 48-SQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SIP566 Product Status: Obsolete

Win Source Part Number: 1260922-SIP5668CS-TR-E3
Category: Integrated Circuits (ICs)>Interface - Signal Terminators
Type: SCSI
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Number of Terminations: 14
Voltage - Supply: 2.7V ~ 5.25V
Package / Case: 48-LQFP
Supplier Device Package: 48-SQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP566
Product Status: Obsolete

Buy Now Datasheet
Interface - Signal Terminators - SIP5668CS-TR-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
SIP5668CS-TR-E3
Interface - Signal Terminators SIP5668CS-TR-E3
IC SCSI 14-LINE TERM SQFP

IC SCSI 14-LINE TERM SQFP

Supplier's Site Datasheet
Signal Terminators - SIP5668CS-TR-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
SIP5668CS-TR-E3
Signal Terminators SIP5668CS-TR-E3
SCSI Terminator 14 Terminations 48-SQFP (7x7)

SCSI Terminator 14 Terminations 48-SQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-SIP5668CS-TR-E3 1260922-SIP5668CS-TR-E3 SIP5668CS-TR-E3 SIP5668CS-TR-E3
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Terminators Interface - Signal Terminators Signal Terminators
Device Type Transceiver Sensor Interface Sensor Interface Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details
Interface - Interface - Controllers - ADM7001X-AC-R-1 - 910526-ADM7001X-AC-R-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers