Win Source Part Number: 1260920-SIP5638CS-TR
Category: Integrated Circuits (ICs)>Interface - Signal Terminators
Type: SCSI
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Number of Terminations: 15
Voltage - Supply: 2.7V ~ 5.25V
Package / Case: 48-LQFP
Supplier Device Package: 48-SQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SIP563
Product Status: Obsolete
IC SCSI 14-LINE TERM SQFP Product overview: SIP5638CS-TR-E3 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-SIP5638CS-TR-E3 can be used for catalog matching and distributor lookup.
IC SCSI 14-LINE TERM SQFP
SCSI Terminator 15 Terminations 48-SQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260920-SIP5638CS-TR-E3 | 683-SIP5638CS-TR-E3 | SIP5638CS-TR-E3 | SIP5638CS-TR-E3 |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface Transceiver IC | Interface - Signal Terminators | Signal Terminators |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Terminators |