Vishay Intertechnology, Inc. Power Distribution Switches, Load Drivers SIP4282ADNP2-T1GE4

Description
Power Switch/Driver 1:1 P-Channel 1.4A 4-TDFN (1.2x1.6)
Description
Power Switch/Driver 1:1 P-Channel 1.4A 4-TDFN (1.2x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The SIP4282ADNP2-T1GE4 is a slew rate controlled high-side switch designed for power distribution applications. It operates within an input voltage range of 1.5 V to 5.5 V and supports continuous current up to 1.2 A. The device features a low on-resistance of approximately 105 mOc at 5 V and includes options for slew rate control with turn-on times of 100 Oºs and 1 ms. It incorporates an under-voltage lockout (UVLO) feature that disables the switch under low voltage conditions, ensuring reliable operation. The SIP4282ADNP2-T1GE4 is available in a compact TDFN4 package measuring 1.2 mm x 1.6 mm, making it suitable for space-constrained applications. It has a low quiescent current of 1 OºA and a shutdown current of less than 1 OºA, which is advantageous for battery-powered devices. The operating temperature range is specified from -40 ¬8C to +85 ¬8C, allowing for versatility in various environments. This product is ideal for applications such as cellular phones, digital cameras, and portable instruments, where efficient power management is critical.

Datasheet Summary
Powered by GS/AI

The SIP4282ADNP2-T1GE4 is a slew rate controlled high-side switch designed for power distribution applications. It operates within an input voltage range of 1.5 V to 5.5 V and supports continuous current up to 1.2 A. The device features a low on-resistance of approximately 105 mOc at 5 V and includes options for slew rate control with turn-on times of 100 Oºs and 1 ms. It incorporates an under-voltage lockout (UVLO) feature that disables the switch under low voltage conditions, ensuring reliable operation. The SIP4282ADNP2-T1GE4 is available in a compact TDFN4 package measuring 1.2 mm x 1.6 mm, making it suitable for space-constrained applications. It has a low quiescent current of 1 OºA and a shutdown current of less than 1 OºA, which is advantageous for battery-powered devices. The operating temperature range is specified from -40 ¬8C to +85 ¬8C, allowing for versatility in various environments. This product is ideal for applications such as cellular phones, digital cameras, and portable instruments, where efficient power management is critical.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - SIP4282ADNP2-T1GE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
SIP4282ADNP2-T1GE4
Power Distribution Switches, Load Drivers SIP4282ADNP2-T1GE4
Power Switch/Driver 1:1 P-Channel 1.4A 4-TDFN (1.2x1.6)

Power Switch/Driver 1:1 P-Channel 1.4A 4-TDFN (1.2x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number SIP4282ADNP2-T1GE4
Product Name Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
Output Current 1.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD12819-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1110PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Gate Driver ICs - 2ED300C17-ST - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 30 amps
Package Type AG-EICE
View Details
3 suppliers
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details