Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4280ADT-3-T1-E3 SIP4280ADT-3-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 933825-SIP4280ADT-3- T1-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: SIP428 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933825-SIP4280ADT-3- T1-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: SIP428 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4280ADT-3-T1-E3
SIP4280ADT-3-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4280ADT-3-T1-E3 SIP4280ADT-3-T1-E3
Manufacturer: Vishay Win Source Part Number: 933825-SIP4280ADT-3- T1-E3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: SIP428 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 933825-SIP4280ADT-3-T1-E3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: SIP428
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SIP4280ADT-3-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP4280ADT-3-T1-E3
PMIC - Power Distribution Switches, Load Drivers SIP4280ADT-3-T1-E3
IC PWR SWTCH P-CHAN 1:1 TSOT23-6

IC PWR SWTCH P-CHAN 1:1 TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP4280ADT-3-T1-E3 SIP4280ADT-3-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP4280ADT-3-T1-E3 PMIC - Power Distribution Switches, Load Drivers
Current 2.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details