Vishay Intertechnology, Inc. PMIC - PMIC - Gate Drivers - SIP41109DY-T1-E3 SIP41109DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 211724-SIP41109DY-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V Current - Peak Output (Source, Sink): 800mA, 1A High Side Voltage - Max (Bootstrap): 48V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 45ns, 35ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 211724-SIP41109DY-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V Current - Peak Output (Source, Sink): 800mA, 1A High Side Voltage - Max (Bootstrap): 48V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 45ns, 35ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SIP41109DY-T1-E3 - 211724-SIP41109DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SIP41109DY-T1-E3
211724-SIP41109DY-T1-E3
PMIC - PMIC - Gate Drivers - SIP41109DY-T1-E3 211724-SIP41109DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 211724-SIP41109DY-T1 -E3 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 4V Current - Peak Output (Source, Sink): 800mA, 1A High Side Voltage - Max (Bootstrap): 48V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 45ns, 35ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211724-SIP41109DY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 800mA, 1A
High Side Voltage - Max (Bootstrap): 48V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 45ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-SIP41109DY-T1-E3
Gate Driver IC 730-SIP41109DY-T1-E3
IC GATE DRVR HALF-BRIDGE 8SO Product overview: SIP41109DY-T1-E3 from Vishay / Siliconix is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SIP41109DY-T1-E3 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SO Product overview: SIP41109DY-T1-E3 from Vishay / Siliconix is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-SIP41109DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - SIP41109DY-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - SIP41109DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
SIP41109DY-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers SIP41109DY-T1-E3
IC GATE DRVR HALF-BRIDGE 8SO

IC GATE DRVR HALF-BRIDGE 8SO

Supplier's Site
Gate Drivers - SIP41109DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
SIP41109DY-T1-E3
Gate Drivers SIP41109DY-T1-E3
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 211724-SIP41109DY-T1-E3 730-SIP41109DY-T1-E3 SIP41109DY-T1-E3-ND SIP41109DY-T1-E3 SIP41109DY-T1-E3
Product Name PMIC - PMIC - Gate Drivers - SIP41109DY-T1-E3 Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps 1 amps
Supply Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts 13.2 to 10.8 volts 10.8 to 13.2 volts
Rise Time 45 ns 45 ns 45 ns 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Clock Buffers, Drivers - SI53354BD12750-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A6275ELWTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Specialty Logic - 1727-3494-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details