The 1253195-SIP32468DB-T
Win Source Part Number: 1253195-SIP32468DB-T
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 1.2A
Output Configuration: High Side
Voltage - Load: 1.2V ~ 5.5V
Rds On (Typ): 50mOhm
Package / Case: 4-UFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.76x0.76)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIP32468DB-T2-GE1CT,
Base Product Number: SIP32468
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1253195-SIP32468DB-T2-GE1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers |
| Output Options | Inverting; Non-Inverting |