Vishay Precision Group PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32459DB-T2-GE1 SIP32459DB-T2-GE1

Description
Manufacturer: Vishay Win Source Part Number: 933822-SIP32459DB-T2 -GE1 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32459 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.46x0.96) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32459DB-T2-GE1CT, SIP32459DBT2GE1, SIP32459DB-T2-GE1DKR , SIP32459DB-T2-GE1TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933822-SIP32459DB-T2 -GE1 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32459 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.46x0.96) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32459DB-T2-GE1CT, SIP32459DBT2GE1, SIP32459DB-T2-GE1DKR , SIP32459DB-T2-GE1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32459DB-T2-GE1
SIP32459DB-T2-GE1
PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32459DB-T2-GE1 SIP32459DB-T2-GE1
Manufacturer: Vishay Win Source Part Number: 933822-SIP32459DB-T2 -GE1 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: Reel - TR Package: 6-UFBGA, CSPBGA Mounting: Surface Mount Supply Voltage: Not Required Family Name: SIP32459 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.46x0.96) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: SIP32459DB-T2-GE1CT, SIP32459DBT2GE1, SIP32459DB-T2-GE1DKR , SIP32459DB-T2-GE1TR

Manufacturer: Vishay
Win Source Part Number: 933822-SIP32459DB-T2-GE1
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: Reel - TR
Package: 6-UFBGA, CSPBGA
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: SIP32459
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.46x0.96)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIP32459DB-T2-GE1CT, SIP32459DBT2GE1, SIP32459DB-T2-GE1DKR, SIP32459DB-T2-GE1TR

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SIP32459DB-T2-GE1
PMIC - Power Distribution Switches, Load Drivers SIP32459DB-T2-GE1
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet
Switch, Slew Cntrl, 5.5V, 3A, 6Wcsp; Power Load Switch Type Vishay - 68W6816 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slew Cntrl, 5.5V, 3A, 6Wcsp; Power Load Switch Type Vishay
68W6816
Switch, Slew Cntrl, 5.5V, 3A, 6Wcsp; Power Load Switch Type Vishay 68W6816
SWITCH, SLEW CNTRL, 5.5V, 3A, 6WCSP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.02ohm; Distribution Switch Case Style:WCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

SWITCH, SLEW CNTRL, 5.5V, 3A, 6WCSP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.02ohm; Distribution Switch Case Style:WCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32459DB-T2-GE1 SIP32459DB-T2-GE1 68W6816
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SIP32459DB-T2-GE1 PMIC - Power Distribution Switches, Load Drivers Switch, Slew Cntrl, 5.5V, 3A, 6Wcsp; Power Load Switch Type Vishay
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details