Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SIP32455DB-T2-GE1

Description
Win Source Part Number: 1253188-SIP32455DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: MICRO FOOT® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 0.8V ~ 2.5V Rds On (Typ): 28mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32455DB-T2-GE1CT, SIP32455DB-T2-GE1TR, SIP32455DBT2GE1,SIP3 2455DB-T2-GE1DKR Base Product Number: SIP32455
Request a Quote Datasheet
Description
Win Source Part Number: 1253188-SIP32455DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: MICRO FOOT® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 0.8V ~ 2.5V Rds On (Typ): 28mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32455DB-T2-GE1CT, SIP32455DB-T2-GE1TR, SIP32455DBT2GE1,SIP3 2455DB-T2-GE1DKR Base Product Number: SIP32455
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253188-SIP32455DB-T2-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253188-SIP32455DB-T2-GE1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253188-SIP32455DB-T2-GE1
Win Source Part Number: 1253188-SIP32455DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: MICRO FOOT® Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 0.8V ~ 2.5V Rds On (Typ): 28mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32455DB-T2-GE1CT, SIP32455DB-T2-GE1TR, SIP32455DBT2GE1,SIP3 2455DB-T2-GE1DKR Base Product Number: SIP32455

Win Source Part Number: 1253188-SIP32455DB-T2-GE1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: MICRO FOOT®
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 1.2A
Output Configuration: High Side
Voltage - Load: 0.8V ~ 2.5V
Rds On (Typ): 28mOhm
Package / Case: 4-UFBGA, CSPBGA
Supplier Device Package: 4-WCSP (0.76x0.76)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIP32455DB-T2-GE1CT,SIP32455DB-T2-GE1TR,SIP32455DBT2GE1,SIP32455DB-T2-GE1DKR
Base Product Number: SIP32455

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253188-SIP32455DB-T2-GE1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2083DBTR-V133 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers