Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SIP32452DB-T2-GE1

Description
Win Source Part Number: 1253187-SIP32452DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: MICRO FOOT® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 0.9V ~ 2.5V Rds On (Typ): 54mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32452DB-T2-GE1TR, SIP32452DB-T2-GE1CT, SIP32452DBT2GE1,SIP3 2452DB-T2-GE1DKR Base Product Number: SIP32452
Request a Quote Datasheet
Description
Win Source Part Number: 1253187-SIP32452DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: MICRO FOOT® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 0.9V ~ 2.5V Rds On (Typ): 54mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32452DB-T2-GE1TR, SIP32452DB-T2-GE1CT, SIP32452DBT2GE1,SIP3 2452DB-T2-GE1DKR Base Product Number: SIP32452
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253187-SIP32452DB-T2-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253187-SIP32452DB-T2-GE1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253187-SIP32452DB-T2-GE1
Win Source Part Number: 1253187-SIP32452DB-T 2-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: MICRO FOOT® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.2A Output Configuration: High Side Voltage - Load: 0.9V ~ 2.5V Rds On (Typ): 54mOhm Package / Case: 4-UFBGA, CSPBGA Supplier Device Package: 4-WCSP (0.76x0.76) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32452DB-T2-GE1TR, SIP32452DB-T2-GE1CT, SIP32452DBT2GE1,SIP3 2452DB-T2-GE1DKR Base Product Number: SIP32452

Win Source Part Number: 1253187-SIP32452DB-T2-GE1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: MICRO FOOT®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 1.2A
Output Configuration: High Side
Voltage - Load: 0.9V ~ 2.5V
Rds On (Typ): 54mOhm
Package / Case: 4-UFBGA, CSPBGA
Supplier Device Package: 4-WCSP (0.76x0.76)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIP32452DB-T2-GE1TR,SIP32452DB-T2-GE1CT,SIP32452DBT2GE1,SIP32452DB-T2-GE1DKR
Base Product Number: SIP32452

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253187-SIP32452DB-T2-GE1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7139278 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details