Vishay Precision Group Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers SIP32434BDN-T1E4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Output Type: N-Channel Interface: On/Off
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Output Type: N-Channel Interface: On/Off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - SIP32434BDN-T1E4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
SIP32434BDN-T1E4
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers SIP32434BDN-T1E4
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Output Type: N-Channel Interface: On/Off

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Output Type: N-Channel
Interface: On/Off

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - SIP32434BDN-T1E4 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
SIP32434BDN-T1E4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers SIP32434BDN-T1E4
6 A, 33 M, 2.8 V TO 23 V,EFUSE W

6 A, 33 M, 2.8 V TO 23 V,EFUSE W

Supplier's Site
Power Load Sw, High Side, -40 125Deg C Rohs Compliant Vishay - 30AK7444 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 125Deg C Rohs Compliant Vishay
30AK7444
Power Load Sw, High Side, -40 125Deg C Rohs Compliant Vishay 30AK7444
POWER LOAD SW, HIGH SIDE, -40 125DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, -40 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SIP32434BDN-T1E4 SIP32434BDN-T1E4 30AK7444
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 125Deg C Rohs Compliant Vishay
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers