Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SIP32101DB-T1-GE1

Description
Win Source Part Number: 1141847-SIP32101DB-T 1-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 2.3V ~ 5.5V Rds On (Typ): 6.5mOhm Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WCSP (1.71x1.31) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32101DB-T1-GE1CT, SIP32101DB-T1-GE1DKR ,SIP32101DB-T1-GE1TR Base Product Number: SIP32101
Request a Quote Datasheet
Description
Win Source Part Number: 1141847-SIP32101DB-T 1-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 2.3V ~ 5.5V Rds On (Typ): 6.5mOhm Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WCSP (1.71x1.31) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32101DB-T1-GE1CT, SIP32101DB-T1-GE1DKR ,SIP32101DB-T1-GE1TR Base Product Number: SIP32101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1141847-SIP32101DB-T1-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1141847-SIP32101DB-T1-GE1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1141847-SIP32101DB-T1-GE1
Win Source Part Number: 1141847-SIP32101DB-T 1-GE1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 2.3V ~ 5.5V Rds On (Typ): 6.5mOhm Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WCSP (1.71x1.31) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIP32101DB-T1-GE1CT, SIP32101DB-T1-GE1DKR ,SIP32101DB-T1-GE1TR Base Product Number: SIP32101

Win Source Part Number: 1141847-SIP32101DB-T1-GE1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Voltage - Load: 2.3V ~ 5.5V
Rds On (Typ): 6.5mOhm
Package / Case: 12-UFBGA, WLCSP
Supplier Device Package: 12-WCSP (1.71x1.31)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIP32101DB-T1-GE1CT,SIP32101DB-T1-GE1DKR,SIP32101DB-T1-GE1TR
Base Product Number: SIP32101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1141847-SIP32101DB-T1-GE1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers