Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SIP12401DMP-T1-E3

Description
IC LED DRIVER CTRLR DIM PPAK
Description
IC LED DRIVER CTRLR DIM PPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The SIP12401DMP-T1-E3 is a boost controller integrated circuit designed for driving white LEDs in handheld devices, utilizing double AA cell or Li-Ion batteries. It operates within an input voltage range of 1.8 V to 5.0 V and features a fixed PWM switching frequency of 600 kHz, which enhances efficiency by providing uniform brightness across series-connected LEDs without the need for ballast resistors. The device allows for external adjustment of LED current for brightness control and includes integrated features such as undervoltage lockout (UVLO) and soft-start capabilities. This IC is packaged in a lead-free 6-pin PowerPAK MLP33 package and is rated for operation over an industrial temperature range of -40 °C to 85 °C. The shutdown current is notably low, at less than 1 µA, making it suitable for battery-powered applications. The SIP12401DMP-T1-E3 is ideal for applications requiring efficient LED backlighting, such as in digital cameras and portable devices.

Datasheet Summary
Powered by GS/AI

The SIP12401DMP-T1-E3 is a boost controller integrated circuit designed for driving white LEDs in handheld devices, utilizing double AA cell or Li-Ion batteries. It operates within an input voltage range of 1.8 V to 5.0 V and features a fixed PWM switching frequency of 600 kHz, which enhances efficiency by providing uniform brightness across series-connected LEDs without the need for ballast resistors. The device allows for external adjustment of LED current for brightness control and includes integrated features such as undervoltage lockout (UVLO) and soft-start capabilities. This IC is packaged in a lead-free 6-pin PowerPAK MLP33 package and is rated for operation over an industrial temperature range of -40 °C to 85 °C. The shutdown current is notably low, at less than 1 µA, making it suitable for battery-powered applications. The SIP12401DMP-T1-E3 is ideal for applications requiring efficient LED backlighting, such as in digital cameras and portable devices.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
SIP12401DMP-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers SIP12401DMP-T1-E3
IC LED DRIVER CTRLR DIM PPAK

IC LED DRIVER CTRLR DIM PPAK

Supplier's Site
PMIC - LED Drivers - SIP12401DMP-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
SIP12401DMP-T1-E3
PMIC - LED Drivers SIP12401DMP-T1-E3
IC LED DRIVER CTRLR DIM PPAK

IC LED DRIVER CTRLR DIM PPAK

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number SIP12401DMP-T1-E3 SIP12401DMP-T1-E3
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 1.8 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM3434SQ-20AEV/NOPB - 778954-LM3434SQ-20AEV/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage -9 to -30 volts
View Details
LED Driver IC - 137-AAT3152IWP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 4 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LED Drivers - 1916874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Ssop
Features RoHS Compliant
View Details