SiP11205 is a feed-forward controller for the primary side of a half-bridge intermediate bus converter, designed for isolated 48 V to lower voltage conversions in telecom and data communications applications. It is available in the MLP44-16 PowerPAK® package and operates over an ambient temperature range of -40 °C to 85 °C. The device supports an input voltage range of 36 V to 75 V, withstands 100 V transients for 100 ms, and integrates ±1.6 A typical high- and low-side MOSFET drivers. Oscillator frequency is programmable from 200 kHz to 1 MHz, with external synchronization. It includes primary-side current sensing, hiccup mode overcurrent protection, over-temperature protection at 160 °C, and voltage feed-forward compensation. Efficiency exceeds 95.5 % for a 42 V to 55 V input range, with better than 2 % line regulation at 9 A.
IC REG CTRLR FWRD CONV MLP44-16 Product overview: SIP11205DLP-T1-E3 from Vishay / Siliconix is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SIP11205DLP-T1-E
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-SIP11205DLP-T1-E3 |
| Product Name | DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |