Power Field-Effect Transistor, Product overview: SIJ462ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJ462ADP-T1-GE3
Win Source Part Number: 1277595-SIJ462ADP-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 15.8A (Ta), 39.3A (Tc)
Rds On (Max) @ Id, Vgs: 7.2mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.6W (Ta), 22.3W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1235 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIJ462ADP-T1-GE3
Base Product Number: SIJ462
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 60V 15.8A (Ta), 39.3A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 15.8A (Ta), 39.3A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 15.8A (Ta), 39.3A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 60V 15.8A/39.3A PPAK
MOSFET, N-CH, 60V, 39.3A, POWERPAK SO ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIJ462ADP-T1-GE3 | 1277595-SIJ462ADP-T1-GE3 | 742-SIJ462ADP-T1-GE3TR-ND | SIJ462ADP-T1-GE3 | 77AH0228 |
| Product Name | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 39.3A, Powerpak So Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel |