Vishay Intertechnology, Inc. Single FETs, MOSFETs SIJ450DP-T1-GE3

Description
N-Channel 45V 36A (Ta), 113A (Tc) 4.8W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 45V 36A (Ta), 113A (Tc) 4.8W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIJ450DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIJ450DP-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIJ450DP-T1-GE3TR-ND
N-Channel 45V 36A (Ta), 113A (Tc) 4.8W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 45V 36A (Ta), 113A (Tc) 4.8W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 996797-SIJ450DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
996797-SIJ450DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 996797-SIJ450DP-T1-GE3
Win Source Part Number: 996797-SIJ450DP-T1-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 45 V Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 113A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Power Dissipation (Max): 4.8W (Ta), 48W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5920 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIJ450DP-T1-GE3C T,742-SIJ450DP-T1-GE 3TR,742-SIJ450DP-T1- GE3DKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 996797-SIJ450DP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 45 V
Current - Continuous Drain (Id) @ 25°C: 36A (Ta), 113A (Tc)
Rds On (Max) @ Id, Vgs: 1.9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 48W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5920 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIJ450DP-T1-GE3CT,742-SIJ450DP-T1-GE3TR,742-SIJ450DP-T1-GE3DKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
45V 36A MOSFET Transistor
278-SIJ450DP-T1-GE3
45V 36A MOSFET Transistor 278-SIJ450DP-T1-GE3
Trans MOSFET N-CH 45V 36A T/R Product overview: SIJ450DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJ450DP-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 45V 36A T/R Product overview: SIJ450DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJ450DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIJ450DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIJ450DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIJ450DP-T1-GE3
N-CHANNEL 45 V (D-S) MOSFET POWE

N-CHANNEL 45 V (D-S) MOSFET POWE

Supplier's Site
Mosfet, N-Ch, 45V, 113A, 150Deg C, 48W Rohs Compliant Vishay - 50AJ6054 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 45V, 113A, 150Deg C, 48W Rohs Compliant Vishay
50AJ6054
Mosfet, N-Ch, 45V, 113A, 150Deg C, 48W Rohs Compliant Vishay 50AJ6054
MOSFET, N-CH, 45V, 113A, 150DEG C, 48W ROHS COMPLIANT: YES

MOSFET, N-CH, 45V, 113A, 150DEG C, 48W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIJ450DP-T1-GE3TR-ND 996797-SIJ450DP-T1-GE3 278-SIJ450DP-T1-GE3 SIJ450DP-T1-GE3 50AJ6054
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 45V 36A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 45V, 113A, 150Deg C, 48W Rohs Compliant Vishay
Polarity N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 Tape and Reel SO-8; PowerPAKR SO-8 TO-3
PD 4800 to 48000 milliwatts 4800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Discrete Semiconductor Products - Transistors - IGBTs - 63-8028 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
View Details