Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIJ128LDP-T1-GE3

Description
Win Source Part Number: 1277594-SIJ128LDP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 10.2A (Ta), 25.5A (Tc) Rds On (Max) @ Id, Vgs: 15.6mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.6W (Ta), 22.3W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIJ128LDP-T1-GE3 TR,742-SIJ128LDP-T1- GE3CT,742-SIJ128LDP- T1-GE3DKR Base Product Number: SIJ128 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277594-SIJ128LDP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 10.2A (Ta), 25.5A (Tc) Rds On (Max) @ Id, Vgs: 15.6mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.6W (Ta), 22.3W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIJ128LDP-T1-GE3 TR,742-SIJ128LDP-T1- GE3CT,742-SIJ128LDP- T1-GE3DKR Base Product Number: SIJ128 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277594-SIJ128LDP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277594-SIJ128LDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277594-SIJ128LDP-T1-GE3
Win Source Part Number: 1277594-SIJ128LDP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 10.2A (Ta), 25.5A (Tc) Rds On (Max) @ Id, Vgs: 15.6mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.6W (Ta), 22.3W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIJ128LDP-T1-GE3 TR,742-SIJ128LDP-T1- GE3CT,742-SIJ128LDP- T1-GE3DKR Base Product Number: SIJ128 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277594-SIJ128LDP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 10.2A (Ta), 25.5A (Tc)
Rds On (Max) @ Id, Vgs: 15.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.6W (Ta), 22.3W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1250 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIJ128LDP-T1-GE3TR,742-SIJ128LDP-T1-GE3CT,742-SIJ128LDP-T1-GE3DKR
Base Product Number: SIJ128
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIJ128LDP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIJ128LDP-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIJ128LDP-T1-GE3DKR-ND
N-Channel 80V 10.2A (Ta), 25.5A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 10.2A (Ta), 25.5A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIJ128LDP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIJ128LDP-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIJ128LDP-T1-GE3TR-ND
N-Channel 80V 10.2A (Ta), 25.5A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 10.2A (Ta), 25.5A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIJ128LDP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIJ128LDP-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIJ128LDP-T1-GE3CT-ND
N-Channel 80V 10.2A (Ta), 25.5A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 10.2A (Ta), 25.5A (Tc) 3.6W (Ta), 22.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-SIJ128LDP-T1-GE3
MOSFET Transistor 2088-SIJ128LDP-T1-GE3
Power Field-Effect Transistor, Product overview: SIJ128LDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIJ128LDP-T1-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIJ128LDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIJ128LDP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIJ128LDP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIJ128LDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIJ128LDP-T1-GE3
MOSFET N-CH 80V 10.2A/25.5A PPAK

MOSFET N-CH 80V 10.2A/25.5A PPAK

Supplier's Site
Mosfet, N-Ch, 80V, 25.5A, Powerpak So Rohs Compliant Vishay - 77AH0227 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 25.5A, Powerpak So Rohs Compliant Vishay
77AH0227
Mosfet, N-Ch, 80V, 25.5A, Powerpak So Rohs Compliant Vishay 77AH0227
MOSFET, N-CH, 80V, 25.5A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 25.5A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277594-SIJ128LDP-T1-GE3 742-SIJ128LDP-T1-GE3DKR-ND 2088-SIJ128LDP-T1-GE3 SIJ128LDP-T1-GE3 77AH0227
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 25.5A, Powerpak So Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data