Manufacturer: Vishay
Win Source Part Number: 1096443-SIHU7N60E-GE
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 680pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 600 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRANSISTOR POWER, FET, FET General Purpose Power Product overview: SIHU7N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU7N60E-GE3 can be used for catalog matching and distributor lookup.
N-Channel 600V 7A (Tc) 78W (Tc) Through Hole TO-251AA
Power MOSFET, N Channel, 7 A, 600 V, 0.5 ohm, 10 V, 2 V RoHS Compliant: Yes
MOSFET N-CH 600V 7A IPAK
MOSFET 600V Vds 30V Vgs IPAK (TO-251)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1096443-SIHU7N60E-GE3 | 278-SIHU7N60E-GE3 | 742-SIHU7N60E-GE3-ND | 63W4120 | SIHU7N60E-GE3 | SIHU7N60E-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHU7N60E-GE3 | MOSFET Transistor | Single FETs, MOSFETs | Power Mosfet, N Channel, 7 A, 600 V, 0.5 Ohm, 10 V, 2 V Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | |||||
| PD | 78000 milliwatts | 78000 milliwatts |